Aiwa logo

Aiwa MICROSET XR-EM 300=OP 15 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45957
Info modified on:
04 Apr 2019, 05:02:47
Long product name Aiwa MICROSET XR-EM 300=OP 15 W:

MICROSET XR-EM 300=OP micro hi-fi series 15w/ch

Short summary description Aiwa MICROSET XR-EM 300=OP 15 W:

Aiwa MICROSET XR-EM 300=OP, 1 deck(s), 15 W, 15 W, 160 x 230 x 220 mm, 2-way bass, 10cm, 20W

Long summary description Aiwa MICROSET XR-EM 300=OP 15 W:

Aiwa MICROSET XR-EM 300=OP. Number of decks: 1 deck(s). RMS rated power: 15 W. Power consumption (typical): 15 W. Dimensions (WxDxH): 160 x 230 x 220 mm, Speakers: 2-way bass, 10cm, Output power (DIN): 20W

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.