location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2FE-735CFJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2FE-735CFJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901018041587 show
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 351 L
  • - 250 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 101 L Bottom-placed No Frost (freezer) 4* 12 kg/24h
  • - 274 kWh 40 dB
Long product name Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel :
The long product name of Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250L/101L, 40 dB, No Frost, 12 kg/24h, SN-T, A++, 220 - 240 V AC, 50 Hz, 90kg, stainless steal
More>>>
Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel:
The official description of Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A++ Energy Rating
Energy class A++ uses up to 40% less energy compared with an A+ energy rated fridge.

3D Design
The drawer system is an ergonomic innovation that enables users to take full advantage of the space within the freezer area. One simple, natural movement gives you direct access to your frozen food.

Multi Flow
Cool air flows are located on every shelf level. This helps to maintain a uniform temperature to ensure that your food is kept fresher for longer.

External LED Control Panel
The external LED control panel allows you to effortlessly regulate the temperature of every compartment.

No Frost
The No Frost technology ensures that the freezer section remains frost free and provides better cool air distribution throughout the refrigerator. Maintenance has never been easier!

Super Cooling
An intelligent function that can be used to cool a large amount of food in your fridge. Keep your newly purchased food is at the right temperature right from the start.

Super Freeze
A smart function that can be used right after you finished grocery shopping to keep your frozen foods frozen and quickly freeze perishable food you'd like to store for much longer.

Holiday Mode
When you go on holiday, simply activate this function that turns off the fridge section of your refrigerator and keeps the freezer running. Now you can save money when you're away from home.

Short summary description Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel:
This short summary of the Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Haier A2FE-735CFJ, 351 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel:
This is an auto-generated long summary of Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel based on the first three specs of the first five spec groups.

Haier A2FE-735CFJ. Total net capacity: 351 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 250 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 101 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 274 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Control type
Touch
Built-in display *
Yes
Display type
LED
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
351 L
Total gross capacity
400 L
Climate class *
SN-T
Noise level *
40 dB
Holiday function
Yes
Fridge
Fridge net capacity *
250 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Fridge door balconies
3
Bottle rack
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer
Freezer net capacity *
101 L
Freezing capacity *
12 kg/24h
Storage time during power failure *
13 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
2
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A++
Annual energy consumption *
274 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power source
Electric
Weight & dimensions
Width *
595 mm
Depth *
572 mm
Height *
1900 mm
Weight *
90 kg
Packaging data
Package width
660 mm
Package depth
740 mm
Package height
2000 mm
Package weight
100 kg
Brand Image Product code Product Stock Price from
Haier CFE633CSE fridge-freezer Freestanding 310 L Silver Haier CFE633CSE fridge-freezer Freestanding 310 L Silver
(show image)
CFE633CSE CFE633CSE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)