location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T7543 ink cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-8090 / WF-8590 Ink Cartridge XXL Magenta
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T754340
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946540276
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:39:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T7543 ink cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T7543 ink cartridge 1 pc(s) Original Magenta :
The long product name of Epson T7543 ink cartridge 1 pc(s) Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WF-8090 / WF-8590 Ink Cartridge XXL Magenta
More>>>
Short summary description Epson T7543 ink cartridge 1 pc(s) Original Magenta:
This short summary of the Epson T7543 ink cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T7543, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson T7543 ink cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Epson T7543 ink cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Epson T7543. Colour ink type: Pigment-based ink, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
WF-8090 / WF-8590
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
Epson
OEM code
C13T754340
Country of origin
China
Weight & dimensions
Package width
28 mm
Package depth
188 mm
Package height
115 mm
Package weight
0,22 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
18,1 m
Products per pallet
3000 pc(s)
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
18,1 m
Products per pallet (UK)
3750 pc(s)
Products per pallet layer
40 pc(s)
Products per pallet layer (UK)
50 pc(s)
Country Distributor
Nederland 3 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)