location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Travel Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Travel Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1K28AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182455142 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:15:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP USB Travel Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 2
  • - Power source: Cable
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP USB Travel Mouse :
The long product name of HP USB Travel Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Travel Mouse
More>>>
HP USB Travel Mouse:
The official description of HP USB Travel Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet your notebook’s great travel companion
Be more productive on-the-go with your tablet or notebook when add the lightweight, super-compact HP USB Travel Mouse.

Short summary description HP USB Travel Mouse:
This short summary of the HP USB Travel Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Travel Mouse, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description HP USB Travel Mouse:
This is an auto-generated long summary of HP USB Travel Mouse based on the first three specs of the first five spec groups.

HP USB Travel Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product colour: Black

Easy to use

Enjoy natural left- or right-hand and wrist positioning and navigate quickly with 1000 DPI, two buttons, and a scroll wheel.

Multi-OS compatibility

Quickly connect to a USB port on your Windows®, Chrome OS™ or Android™ device.

Pack and go

Take the tiny mouse with you in your device’s carrying case—it weighs just 2 ounces.

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
37 mm
Depth
98 mm
Height
59 mm
Weight
61 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
145 mm
Package depth
110 mm
Package height
50 mm
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Products per master (outer) case
80 pc(s)
Products per pallet
1920 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Layers per pallet
6 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)