- - Sealed Lead Acid (VRLA)
- - 192 V
- - 1 pc(s)
APC Battery Replacement Cartridge APCRBC140 (RBC44)
Quality and convenience
An original APC Battery Replacement Cartridge offers safety, quality, convenience and is hot swappable. This means that the battery cartridge can easily be replaced by the user without turning off the UPS or bringing down the load.
Complete
This APC Battery Replacement Cartridge is ready-made, equipped with connectors and replaces the entire old cartridge in its entirety.
Backwards compatible
The APCRBC140 is the successor to the RBC44 and is backwards compatible.
Application
APC Battery Replacement Cartridge APCRBC140 is used in the SRT5KXLI, SRT5KRMXLI, SRT6KXLI, SRT6KRMXLI, SRT8KXLI, SRT8KRMXLI, SRT10KXLI, SRT10KRMXLI, SRT192BP, SRT192BP2, SRT192RMBP, SRT192RMBP2, SURTD3000XLI, among others. SURTD3000RMXLI, SURT3000XLI, SURT3000RMXLI, SURTD5000XLI, SURT6000XLI, SURT6000RMXLI, SURT8000XLI , SURT8000RMXLI, SURT10000XLI, SURT10000RMXLI, SURT192XLBP, SURT192RMXLBP, SURT192RMXLBP3U, SURT192RMXLBP2, SURT15KRMXLI, SURT20KRMXLI, SURT7500RMXLI, SURT7500XLI,
Warranty
2 years
APC APCRBC140, Sealed Lead Acid (VRLA), 192 V, 1 pc(s), 34,5 kg, 197 mm, 122 mm
APC APCRBC140. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 192 V, Number of batteries included: 1 pc(s). Weight: 34,5 kg, Width: 197 mm, Height: 122 mm. Package width: 409 mm, Package height: 226 mm, Package depth: 781 mm