location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P606-010 parallel cable Black 3,05 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P606-010 AB Parallel Printer Cable (DB25 to Cen36 M/M), 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P606-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332013545 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:02:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P606-010 parallel cable Black 3,05 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior molded cables with integral strain relief and foil-shielding for maximum EMI/RFI protection
  • - Built to the IEEE 1284 standard to provide superior conductivity and support high-speed bi-directional printing
Warranty: Lifetime limited
Long product name Tripp Lite P606-010 parallel cable Black 3,05 m :
The long product name of Tripp Lite P606-010 parallel cable Black 3,05 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AB Parallel Printer Cable (DB25 to Cen36 M/M), 10 ft. (3.05 m)
More>>>
Tripp Lite P606-010 parallel cable Black 3,05 m:
The official description of Tripp Lite P606-010 parallel cable Black 3,05 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This A-B parallel printer cable connects computers with a DB25 female parallel port to parallel printers with a Centronics 36 female parallel port. Built to the IEEE 1284 standard to provide superior conductivity and support high-speed bi-directional printing. The cable features nickel-plated DB25 male/Cent36 male connectors and gold-plated copper contacts for superior conductivity. It is manufactured from superior molded cable with integral strain relief and double shielding for maximum EMI/RFI protection. It contains low-capacitance, impedance matched, twisted-pair conductors that protect against cross-talk and other transmission problems.

Short summary description Tripp Lite P606-010 parallel cable Black 3,05 m:
This short summary of the Tripp Lite P606-010 parallel cable Black 3,05 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P606-010, Black, DB25, Centronics 36, 3,05 m, Male/Male, 116,8 mm

Long summary description Tripp Lite P606-010 parallel cable Black 3,05 m:
This is an auto-generated long summary of Tripp Lite P606-010 parallel cable Black 3,05 m based on the first three specs of the first five spec groups.

Tripp Lite P606-010. Product colour: Black, Connector 1: DB25, Connector 2: Centronics 36. Package width: 116,8 mm, Package depth: 223,5 mm, Package height: 20,3 mm. Country of origin: China, Master (outer) case width: 360,7 mm, Master (outer) case length: 360,7 mm

Features
Product colour *
Black
Connector 1
DB25
Connector 2
Centronics 36
Cable length
3,05 m
Connector gender
Male/Male
Packaging data
Package width
116,8 mm
Package depth
223,5 mm
Package height
20,3 mm
Package weight
270 g
Logistics data
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332013542
Master (outer) case width
360,7 mm
Master (outer) case length
360,7 mm
Master (outer) case height
325,1 mm
Master (outer) case gross weight
15,9 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P606-006 parallel cable Black 1,83 m Tripp Lite P606-006 parallel cable Black 1,83 m
(show image)
P606-006 P606-006 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)