location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HPB3P06A print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HPB3P06A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3P06A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8871119636709 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:15:45
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP HPB3P06A print head Thermal inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Thermal inkjet
  • - Printing colours: Matte black, Photo black, Cyan, Magenta, Yellow, Grey
  • - OEM code: B3P06A
  • - Country of origin: Singapore
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP HPB3P06A print head Thermal inkjet :
The long product name of HP HPB3P06A print head Thermal inkjet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

727/732 DesignJet Printhead
More>>>
HP HPB3P06A print head Thermal inkjet:
The official description of HP HPB3P06A print head Thermal inkjet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

727/732 DesignJet Printhead, matte black/photo black/cyan/magenta/yellow/gray
See professional results and rich color quality. The 6-color Original HP printhead is designed and tested with your printer to enable fast print speeds and to provide consistent high quality and reliable performance that enable less downtime.

Short summary description HP HPB3P06A print head Thermal inkjet:
This short summary of the HP HPB3P06A print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP HPB3P06A, HP DesignJet T920 Printer series, HP DesignJet T1500 Printer series, HP DesignJet T16-- Printer..., Thermal inkjet, Matte black, Photo black, Cyan, Magenta, Yellow, Grey, B3P06A, Singapore, 173 mm

Long summary description HP HPB3P06A print head Thermal inkjet:
This is an auto-generated long summary of HP HPB3P06A print head Thermal inkjet based on the first three specs of the first five spec groups.

HP HPB3P06A. Compatibility: HP DesignJet T920 Printer series, HP DesignJet T1500 Printer series, HP DesignJet T16-- Printer..., Print technology: Thermal inkjet, Printing colours: Matte black, Photo black, Cyan, Magenta, Yellow, Grey. Width: 173 mm, Depth: 120 mm, Height: 170 mm. Package width: 173 mm, Package depth: 120 mm, Package height: 170 mm. Master (outer) cases per pallet: 20 pc(s), Products per pallet: 360 pc(s), Layers per pallet: 4 pc(s). Quantity per box: 1 pc(s)

Performance
Compatibility *
HP DesignJet T920 Printer series, HP DesignJet T1500 Printer series, HP DesignJet T16-- Printer series, HP DesignJet T930 Printer series, HP DesignJet T1530 Printer series, HP DesignJet T2530 Multifunction Printer series, HP DesignJet XL 3600 Multifunction Printer series
Print technology
Thermal inkjet
Printing colours
Matte black, Photo black, Cyan, Magenta, Yellow, Grey
OEM code
B3P06A
Country of origin
Singapore
Weight & dimensions
Width
173 mm
Depth
120 mm
Height
170 mm
Weight
410 g
Packaging data
Package width
173 mm
Package depth
120 mm
Package height
170 mm
Package weight
600 g
Logistics data
Master (outer) cases per pallet
20 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219,2 x 1722,12 mm
Products per pallet
360 pc(s)
Layers per pallet
4 pc(s)
Pallet size (EU)
1016 x 1219,2 x 1722,12 mm
Pallet gross weight
250 g
Products per master (outer) case
18 pc(s)
Master (outer) case gross weight
11,84 g
Quantity per pack
1 pc(s)
Pallet weight (EU)
250 g
Harmonized System (HS) code
84439990
Technical details
Box contents
Printhead
Other features
Quantity per box
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)