location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 22LN549M TV 55,9 cm (22") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22LN549M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22LN549M
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 22LN549M TV 55,9 cm (22") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55,9 cm (22")
  • - HD 1366 x 768 pixels
  • - VESA mounting 100 x 100 mm
  • - 25 W
More>>>
Short summary description LG 22LN549M TV 55,9 cm (22") HD Black:
This short summary of the LG 22LN549M TV 55,9 cm (22") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 22LN549M, 55,9 cm (22"), 1366 x 768 pixels, HD, Black

Long summary description LG 22LN549M TV 55,9 cm (22") HD Black:
This is an auto-generated long summary of LG 22LN549M TV 55,9 cm (22") HD Black based on the first three specs of the first five spec groups.

LG 22LN549M. Display diagonal: 55,9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD. Product colour: Black

Display
Display diagonal *
55,9 cm (22")
HD type *
HD
Supported graphics resolutions
1366 x 768
Display resolution *
1366 x 768 pixels
Audio
Number of speakers *
2
RMS rated power *
10 W
Network
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ports & interfaces
DVI port
No
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
HDMI ports quantity *
1
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0,4 W
Technical details
Compliance certificates
RoHS
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width (without stand)
513 mm
Depth (without stand)
181 mm
Height (without stand)
389 mm
Weight (without stand)
3,4 kg
Other features
Built-in speaker(s)
Yes
USB port
Yes