location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S051061 imaging unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-C8000 Photoconductor Unit 20k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051061
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343815353 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2022 15:37:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S051061 imaging unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Laser
  • - Epson
  • - 1 pc(s)
Long product name Epson C13S051061 imaging unit :
The long product name of Epson C13S051061 imaging unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoconductor Unit
More>>>
Epson C13S051061 imaging unit:
The official description of Epson C13S051061 imaging unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The drum cartridge lies at the heart of the laser printing system so high quality and durability are a must! Epson drum cartridges are manufactured to high specifications with tight tolerances to ensure optimum mechanical and quality performance.

Short summary description Epson C13S051061 imaging unit:
This short summary of the Epson C13S051061 imaging unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S051061, Japan, Laser, Epson, EPL-C8000, 1 pc(s), 310 mm

Long summary description Epson C13S051061 imaging unit:
This is an auto-generated long summary of Epson C13S051061 imaging unit based on the first three specs of the first five spec groups.

Epson C13S051061. Country of origin: Japan, Print technology: Laser, Brand compatibility: Epson. Quantity per pack: 1 pc(s), Package width: 310 mm, Package depth: 490 mm. Products per pallet: 1 pc(s)

Features
Country of origin
Japan
Print technology
Laser
Quantity
1
Brand compatibility
Epson
Compatibility
EPL-C8000
Packaging data
Quantity per pack
1 pc(s)
Package width
310 mm
Package depth
490 mm
Package height
190 mm
Package weight
2,95 kg
Logistics data
Products per pallet
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)