location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic SLDC-202 Compact case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLDC-202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3200900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0999992581799 show
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic SLDC-202 Compact case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact case
  • - Material: Polyester
  • - Brand compatibility: Any brand
  • - Shoulder strap
  • - Black
Warranty: 25 years
Long product name Case Logic SLDC-202 Compact case Black :
The long product name of Case Logic SLDC-202 Compact case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact Camera Case Black/Orange
More>>>
Case Logic SLDC-202 Compact case Black:
The official description of Case Logic SLDC-202 Compact case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Professional aesthetic with a touch of outdoor look
Gender-neutral appeal
Sophisticated appearance
Color touch points and accents
Fast-access zippers
- Perfect fit for Compact Zoom Cameras or Flash Camcorder
- EVA molded parts & Nylex lining hold hardware protected in place

Short summary description Case Logic SLDC-202 Compact case Black:
This short summary of the Case Logic SLDC-202 Compact case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic SLDC-202, Compact case, Any brand, Shoulder strap, Black

Long summary description Case Logic SLDC-202 Compact case Black:
This is an auto-generated long summary of Case Logic SLDC-202 Compact case Black based on the first three specs of the first five spec groups.

Case Logic SLDC-202. Case type: Compact case, Brand compatibility: Any brand, Shoulder strap, Product colour: Black

Features
Case type *
Compact case
Product colour *
Black
Material *
Polyester
Brand compatibility *
Any brand
Shoulder strap
Yes
Weight & dimensions
Width
133 mm
Weight & dimensions
Depth
70 mm
Height
102 mm
Weight
120 g
Interior dimensions (W x D x H)
102 x 33 x 61 mm
Other features
Carrying style
Arm (part of the body), Belt
Brand Image Product code Product Stock Price from
Case Logic SLDC-1 camera case Black, Grey Case Logic SLDC-1 camera case Black, Grey
(show image)
SLDC-1 SLDC-1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)