location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V550 Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B210302
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946529028 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 6400 x 9600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC
  • - Scanning noise level: 6 dB
Long product name Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black :
The long product name of Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6400 x 9600 dpi, 216mm x 297mm, ReadyScan LED, USB B 2.0, Black
More>>>
Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black:
The official description of Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, high-quality scanning

Thanks to Epson Matrix CCD technology and an optical resolution of 6,400dpi, every detail is faithfully captured. With fast, energy-efficient Epson ReadyScan LED technology, there's virtually no warm-up time, so you can start scanning your photos and films almost instantly.

Restore old photos

With Digital ICE Technology, damaged film can be digitally repaired without the need for time-consuming retouching. Imperfections, scratches and fingerprints are all removed from scanned film automatically. In addition, Epson Easy Photo Fix restores faded colour, removes the appearance of dust and adjusts backlight to bring your old photos back to life.

Negatives to digital

The built-in transparency unit allows you to scan two 35mm filmstrips (12 frames) or four 35mm mounted slides at a time and also supports medium format film. You can also scan up to A2-sized pages, such as large photos, newspaper articles, posters etc. with ArcSoft Scan 'n' Stitch Deluxe software.

Scan to cloud

Epson Easy Photo Scan enables direct scanning to selected social media and photo sharing websites, as well as other cloud storage services. You can access your photos from almost anywhere and share with friends and family.

Energy saving

With virtually no warm-up time and low energy consumption, this photo scanner can help reduce your energy bills and impact on the environment.

Short summary description Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black:
This short summary of the Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson V550 Photo, 216 x 297 mm, 6400 x 9600 DPI, 48 bit, 48 bit, 33 sec/page, 100 sec/page

Long summary description Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black:
This is an auto-generated long summary of Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black based on the first three specs of the first five spec groups.

Epson V550 Photo. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 6400 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Daily duty cycle (max): 30000 pages, Light source: ReadyScan LED. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper. USB connector type: USB Type-B, Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
6400 x 9600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
48 bit
Film scanning
Yes
Film scan speed (colour, low res)
33 sec/page
Film scan speed (colour, high res)
100 sec/page
Optical density (Dmax)
3,4
Scan speed (b/w, high res, A4)
49 sec/page
Scan speed (colour, high res, A4)
49 sec/page
Black/white scanning colour modes
Monochrome
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
CCD
Light source
ReadyScan LED
Scan file formats
BMP, JPEG, PDF, TIFF
Daily duty cycle (max) *
30000 pages
Scanning noise level
6 dB
Paper handling
Scanning media types supported
Plain paper
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
USB connector type
USB Type-B
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
376 mm
Package depth
576 mm
Package height
185 mm
Package weight
5,56 g
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
280 mm
Depth
485 mm
Height
118 mm
Weight
4,1 kg
Packaging content
Bundled software
ABBYY FineReader Sprint 8.0 (MacOS) ABBYY FineReader Sprint 9.0 (Windows) ArcSoft Scan-n-Stitch Deluxe (Windows) Epson Copy Utility Epson Easy Photo Scan Epson Event Manager Epson Scan
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
40 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2,02 m
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
10 pc(s)
Products per pallet (UK)
50 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,02 m
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2015-07-16 05:40:43
Uk has collected 10 expert reviews for Epson V550 Photo Flatbed scanner 6400 x 9600 DPI A4 Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalmediaandit.com
Updated:
2015-07-16 05:39:04
It's similar to the Epson V330, but a bit bigger. The V550 also offers an increase in maximum scanning resolution over the V330 from 4800DPI to 6400DPI. It uses the same EpsonScan software, but with additional options, such as colour restoration and digit...
80%
techradar.com
Updated:
2019-11-21 06:31:34
The fact that Epson has decided to keep this scanner in its product portfolio for five years is a real credit to the Perfection V550 Photo. At the time of writing, there's no apparent reason for the Japanese manufacturer to retire this workhorse, which ha...
Good Versatile, Quality is great, Decent scanning speed, Excellent value for money...
Bad It's big, Awkward position of power button, Onsite warranty is optional...
Bottom line Bearing in mind that this is a scanner that can cope with most film slides and costs less than £170 (around $220), it is fair to say that the V550 Photo is a good bargain. Just bear in mind that an onsite warranty is optional – you have pay extra for it (...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)