location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-DM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H302340LE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - WVGA (854x480)
  • - Number of colours: 16.78 million colours
Warranty: 3 years
Long product name Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480) :
The long product name of Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EH-DM2, LCD, 1200 ANSI lm, WXGA (854х480), 16:9
More>>>
Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480):
The official description of Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Why the Epson EH-DM2?

Whether you want to watch movies, play games with friends or add excitement to a children's garden party, the Epson EH-DM2 makes big screen entertainment a breeze. Just plug in the power, choose a DVD/DivX disc and enjoy the show. You can also play CDs, watch TV, connect to an MP3 player and even hold a slideshow from a USB memory stick. It's easy to carry around and looks great anywhere.

Instant home cinema

Just plug in the power and let Epson’s 3LCD technologies project fantastic colour images on a screen up to 300” and even in daylight. The Epson EH-DM2 projects in widescreen 16:9 format for the real cinema experience.

More than movies

Give all your home entertainment the big screen treatment. Play DVDs, DivX discs and CDs or connect your games console, TV, computer, MP3 player, digital camera or USB memory stick for instant photo slideshows.

Fun for the whole family

The Epson EH-DM2 is so easy to set up that everyone from children to grandparents can get great results. There’s a soft carry case with built-in DVD pouch and built-in handle to make moving around simple, and a lens shutter to keep things safe. You can even have a big screen cinema night al fresco and round at friends' houses - just connect the power cable.

Short summary description Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480):
This short summary of the Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-DM2, 1200 ANSI lumens, LCD, WVGA (854x480), 16.78 million colours, 1,4 cm (0.55"), Home cinema

Long summary description Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480):
This is an auto-generated long summary of Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480) based on the first three specs of the first five spec groups.

Epson EH-DM2. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WVGA (854x480). Market positioning: Home cinema

Projector
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WVGA (854x480)
Number of colours
16.78 million colours
Projector
Matrix size
1,4 cm (0.55")
Lens system
F-number (relative aperture)
1,44
Design
Market positioning *
Home cinema
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:30:01
Uk has collected 7 expert reviews for Epson EH-DM2 data projector 1200 ANSI lumens LCD WVGA (854x480) and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
theregister.co.uk
Updated:
2011-09-26 07:30:01
Will users get carried away by Epsons EH-DM2 portable projector that features an integrated DVD player and audio output? Epsons EH-DM2: more Volvo than Ferrari First impressions are not good: this is not a curvy, sexy colour supplement-friendly machi...
Bottom line We liked the genuine usability and adaptability of this machine. The different inputs give enough flexibility to suit the type of user that its aimed at: general consumers rather than home theatre buffs. However, its lack of HDMI and limited HD optio...
70%
techradar.com
Updated:
2011-09-26 07:30:01
Home projection just got friendlier. The EH-DM2 provides hassle-free, big screen entertainment using just the nearest white wall and without criss-crossing your front room floor with yards of cable. What it lacks in ultimate video quality it makes up f...
Good Portable, Acceptable sound quality, Progressive scan...
Bad Soft images, Average contrast, Chicken wire effect...
80%
trustedreviews.com
Updated:
2011-09-26 07:30:01
If you wanted to be charitable about Epson's EH-DM2 projector/DVD combi, you might say that it's a bit unlucky. For even though it's been resting in a corner of our office for a few weeks, fate has dictated that it finally makes its way onto our test benc...
40%
Brand Image Product code Product Stock Price from
Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720) Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720)
(show image)
V12H002S2YA0 EMP-TWD10 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
V11H228240LA EMP-1717 0.00
(excl. VAT)
0 (incl. VAT)