location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 MV3010010-SIL-5EB mouse Office USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical LED USB Mouse - silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MV3010010-SIL-5EB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489028877
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 MV3010010-SIL-5EB mouse Office USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Black, Silver
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - 1,5 m
Warranty: 2 years
Long product name V7 MV3010010-SIL-5EB mouse Office USB Type-A Optical 1000 DPI :
The long product name of V7 MV3010010-SIL-5EB mouse Office USB Type-A Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical LED USB Mouse - silver
More>>>
V7 MV3010010-SIL-5EB mouse Office USB Type-A Optical 1000 DPI:
The official description of V7 MV3010010-SIL-5EB mouse Office USB Type-A Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These medium sized USB optical LED mice have a contoured, aesthetically pleasing two-tone style, in red, blue or silver color options. The high quality space saving 3 button design includes a built-in scroll wheel and textured side grips for long lasting comfort in either hand. The 1000 dpi optical sensor provides precise and swift cursor movement for easy smooth navigation.
The (5ft) cable length with Plug & Play USB connection is the perfect size to stow away in your laptop case when traveling between your home and office or for business.

-Space-saving Contoured Design
-Built-in Scroll Wheel
-1000 dpi Optical Sensors
-Reliable Wired USB Connection

Short summary description V7 MV3010010-SIL-5EB mouse Office USB Type-A Optical 1000 DPI:
This short summary of the V7 MV3010010-SIL-5EB mouse Office USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

V7 MV3010010-SIL-5EB, Optical, USB Type-A, 1000 DPI, Black, Silver

Long summary description V7 MV3010010-SIL-5EB mouse Office USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of V7 MV3010010-SIL-5EB mouse Office USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

V7 MV3010010-SIL-5EB. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black, Silver

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Laptop
Certification
FCC, CE
Design
Product colour *
Black, Silver
Ergonomics
Cable length
1,5 m
Plug and Play
Yes
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
57 mm
Depth
101 mm
Height
38 mm
Weight
71,1 g
Sustainability
Compliance certificates
RoHS
Logistics data
Country of origin
China
Brand Image Product code Product Stock Price from
V7 MV3000010-BLK-5E mouse V7 MV3000010-BLK-5E mouse
(show image)
MV3000010-BLK-5E Optical LED USB Mouse - black 0.00
(excl. VAT)
0 (incl. VAT)
V7 MV3030-USB-5EB mouse Office USB Type-A Optical 1000 DPI V7 MV3030-USB-5EB mouse Office USB Type-A Optical 1000 DPI
(show image)
MV3030-USB-5EB Mobile Retractable USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 MV3010010-RED-5EB mouse Office USB Type-A Optical 1000 DPI V7 MV3010010-RED-5EB mouse Office USB Type-A Optical 1000 DPI
(show image)
MV3010010-RED-5EB Optical LED USB Mouse - red 0.00
(excl. VAT)
0 (incl. VAT)
V7 MV3010010-BLU-5EB mouse Office USB Type-A Optical 1000 DPI V7 MV3010010-BLU-5EB mouse Office USB Type-A Optical 1000 DPI
(show image)
MV3010010-BLU-5EB Optical LED USB Mouse - blue 0.00
(excl. VAT)
0 (incl. VAT)
V7 MV3000010-5EC mouse Office USB Type-A Optical 1000 DPI V7 MV3000010-5EC mouse Office USB Type-A Optical 1000 DPI
(show image)
MV3000010-5EC Optical LED USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 MV3000010-5E mouse Office USB Type-A Optical 1000 DPI V7 MV3000010-5E mouse Office USB Type-A Optical 1000 DPI
(show image)
MV3000010-5E Optical LED USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
V7 M30P20-7E mouse Office PS/2 Optical 1000 DPI V7 M30P20-7E mouse Office PS/2 Optical 1000 DPI
(show image)
M30P20-7E Full Size Optical Mouse PS/2 0.00
(excl. VAT)
0 (incl. VAT)
V7 M30P10-7E mouse Office Ambidextrous USB Type-A Optical 1000 DPI V7 M30P10-7E mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
J150825 Standard Mouse USB 0.00
(excl. VAT)
0 (incl. VAT)