Nokia logo

Nokia 6300i 5,08 cm (2") 93 g Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31190
Info modified on:
26 Feb 2024, 15:20:53
Long product name Nokia 6300i 5,08 cm (2") 93 g Grey:

6300i Grey - 2-megapixel camera, 2.0” TFT QVGA display, Bluetooth 2.0

Short summary description Nokia 6300i 5,08 cm (2") 93 g Grey:

Nokia 6300i, Bar, 5,08 cm (2"), 2 MP, Bluetooth, 860 mAh, Grey

Long summary description Nokia 6300i 5,08 cm (2") 93 g Grey:

Nokia 6300i. Form factor: Bar. Display diagonal: 5,08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 96 h. Weight: 93 g. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.