location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H09J toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H09J
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H09J
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568010614
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman H09J toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 25000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H09J toner cartridge 1 pc(s) Black:
This short summary of the Greenman H09J toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H09J, 25000 pages, Black, 1 pc(s)

Long summary description Greenman H09J toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman H09J toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman H09J. Black toner page yield: 25000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Asker International 6024, Canon LBP-2460, Canon LBP-WX, Canon P 550, Clover/DataProducts DDS 24, Clover/DataProducts DDS 24T, HP LaserJet 5Si, HP LaserJet 5Si Mopier, HP LaserJet 5Si/MX, HP LaserJet 5Si/NX, HP LaserJet 8000, HP LaserJet 8000DN, HP LaserJet 8000mfp, HP LaserJet 8000N, HP Mopier 240, Huntress Corp SC-2024, IBM/InfoPrint 4324 Network Printer, IBM/InfoPrint Network Printer 24, IBM/InfoPrint Network Printer 24 PS, Interface Systems 9324, Interface Systems 9624, Konica Minolta 2425 Printsystem, Konica Minolta 2425 Turbo, Konica Minolta 2425 Turbo EX, Konica Minolta 2425 Turbo Imageserver, Konica Minolta 2425 Turbo Multi-Pacs, Konica Minolta 2425Ex Printsystem, Konica Minolta 2425FX-1 Printsystem, Konica Minolta 2425FX-2 Printsystem, Konica Minolta PS 2425, Konica Minolta PS 2425EX, Lexmark Optra N, Lexmark Optra N 240, Lexmark Optra N 245, Oce Imagistics 6535, Oce Imagistics 6535 EX, T/R Systems Printstation 024, Unisys UDS-9624, Utax M.O.P. 24+
Quantity per pack *
1 pc(s)
Features
Black toner page yield *
25000 pages
Printing colours *
Black
Brand compatibility *
HP
OEM code
C3909X
Operational conditions
Operating temperature (T-T)
10 - 33 °C
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3,75 kg
Technical details
Package volume
19894,875 cm³
Other features
Print technology
Laser printing