location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-680DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-680DW show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 24 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 533 MHz
Long product name Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi :
The long product name of Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour, 9600 x 600dpi, 24ppm, 250-Sheet In, 150-Sheet Out, CPU ARM11 533MHz / ARM9 150MHz, 256MB, 2-Line LCD, USB 2.0, RJ-45, Gigabit LAN, WLAN 802.11b/g/n, 52dBA, 450W, 20.15kg
More>>>
Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi:
The official description of Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy Mobile Printing

Print from your compatible mobile devices in colour easily, quickly and conveniently without the need for installing any print drivers.

Easy 3 Step Mobile Printing

Samsung's easy 3 step mobile print – download and install application*, select device & print file.

Fast Mobile Printing

Print from all your compatible mobile devices in glorious colour easily, quickly and conveniently.

Wi-Fi Direct

With Wi-Fi Direct, you can print from your compatible mobile devices even in a non-network environment.

Enjoy quality printouts

Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology helps deliver outstanding quality and vibrancy ,helping to ensure printouts look exceptional. It can automatically sharpen the focus of both graphics and text, while solid objects are overlapped to minimise white gaps.

Polymerised toner

Our newly developed polymerised toner has small and highly uniform particles. Meaning, your printouts will have crisp lines and vivid colours - helping minimise any paper curling. Also, its high wax content helps improve the image gloss and helps enhance the durability.

High power printing performance

Lots of power, great productivity

With the CLP-680s 533MHz Dual CPU, and 512MB standard memory (expandable up to 1GB) you can be sure that this printer will handle the entire load of your workgroup's printing needs.

Speedy and flexible paper handling

If you want to print or copy onto heavy weights of paper, you can. Weights of up to 220g/m² are handled with ease through the 50 page multipurpose tray. Plus, with the optional 520 sheet second cassette you can increase your total paper input capacity to 820 sheets. That way you can also use up to three different media types with minimal need to waste time changing paper.

You can help enhance your productivity further still with the 50 page document feeder that can process single as well as double sided documents automatically.

Easy Operating Panel

With the CLP-680DW's two line liquid crystal display and intuitive 5 key compass navigation you can control the device's status, browse the menu and access each unique feature with ease.

Convenient USB printing

With the USB Direct slot located on the front of the device just below the operating panel, you can print from, or scan to, a USB key right from the device, without the need of a computer.

Secure, confidential printing

Print sensitive data

If you need to print sensitive data through your printer, you can relax. Just enter a password, and you can retrieve a print job at your convenience.

Being economical and printing vibrant colour documents goes hand in hand

Extra high yield

Enjoy exceptional colour copies and print-outs while staying in almost complete control. Our specially developed high yield cartridges means ample time between changes. With the integrated duplex feature, minimising paper use is easy. That's because the paper is turned automatically so tha you can print on both sides. Print lots on each page with the N-up and duplex functionality, skip blank pages.

Easy Solution support

The printer also brings you software support designed to put you in control of delivering exceptional quality printouts. The Easy Eco Driver helps you compile digital documents in multiple formats and makes it easy to share them with others - even through social networks.

Easy Colour Manager

Create and use your own colour profiles with Samsung's Easy Colour Manager. Match the exact colours of a company logo or simply give your print outs the individual look you want.

Take the stress out of print management

For outstanding control, Easy Printer Manager lets you manage all your linked devices from one location. Check device and toner status’, re-order toner, change device settings or set alerts – even through e-mail.

Mobile Printing

With amazing Samsung Mobile Printing solution, you don’t have to install any drivers to your compatible mobile devices. Simply Just Install Samsung Mobile Print application on your mobile devices, and you can print directly from your compatible mobile device.

Easy toner replacement

Toner cartridge changes are all made easy with a push loading drawer. What’s more, the high yield cartridges mean few changes.

Short summary description Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-680DW, Laser, Colour, 9600 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung CLP-680DW. Print technology: Laser, Colour. Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Grey

Printing
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, draft quality, A4/US Letter)
25 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Recommended duty cycle
0 - 60000 pages per month
Page description languages *
PCL 5Ce, PCL 6C, PDF 1.7, PostScript 3, SPL-C
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
820 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
Multi-purpose tray media types
Glossy paper, Hole punched paper, Letterhead, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Compatible memory cards
Not supported
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
ARM11 533MHz & ARM9 150MHz
Processor frequency
533 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
32 dB
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
450 W
Power consumption (standby)
14 W
Power consumption (off)
2 W
Energy Star Typical Electricity Consumption (TEC)
1,49 kWh/week
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
420 mm
Depth
311,3 mm
Height
420 mm
Weight
20,1 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:13:35
Uk has collected 9 expert reviews for Samsung CLP-680DW laser printer Colour 9600 x 600 DPI A4 Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2015-06-25 08:13:34
The Samsung CLP-680ND has a good feature set and typical speed for a small-office color laser printer. Its overall output quality is a touch above average, thanks to good graphics quality. The CLP-680ND is boxy with rounded corners, off-white with a brow...
Bottom line The Samsung CLP-680ND produces good text and graphics quality as a color laser printer for a small office...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)