Supermicro logo

Supermicro SuperServer 6015W-NiB, Black LGA 771 (Socket J) Rack (1U)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7129
Info modified on:
07 Mar 2024, 15:34:52
Long product name Supermicro SuperServer 6015W-NiB, Black LGA 771 (Socket J) Rack (1U):

SuperServer 6015W-NiB, Black

Short summary description Supermicro SuperServer 6015W-NiB, Black LGA 771 (Socket J) Rack (1U):

Supermicro SuperServer 6015W-NiB, Black, LGA 771 (Socket J), 3,4 GHz, 64 GB, 0, 1, 5, 10, 32 MB, Gigabit Ethernet

Long summary description Supermicro SuperServer 6015W-NiB, Black LGA 771 (Socket J) Rack (1U):

Supermicro SuperServer 6015W-NiB, Black. Processor socket: LGA 771 (Socket J), Supported processor frequency (max): 3,4 GHz. Maximum internal memory: 64 GB. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 32 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82575EB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.