location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com IDE1810U2Z storage drive enclosure Silver 1.8"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.8in USB External Hard Drive Enclosure for LIF/ZIF HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDE1810U2Z
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2022 16:55:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year warranty
Long product name StarTech.com IDE1810U2Z storage drive enclosure Silver 1.8" :
The long product name of StarTech.com IDE1810U2Z storage drive enclosure Silver 1.8". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InfoSafe 1.8" USB 2.0 LIF/ZIF CE Hard Drive Enclosure
More>>>
StarTech.com IDE1810U2Z storage drive enclosure Silver 1.8":
The official description of StarTech.com IDE1810U2Z storage drive enclosure Silver 1.8" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for convenient data offloads or additional storage for notebook computers while traveling or working out of the office, this sturdy, yet lightweight drive enclosure uses the CE-ATA (ZIF or LIF style) interface for hard drive connection, allowing you to harness the newest, fastest growing standard in small form factor storage.

Short summary description StarTech.com IDE1810U2Z storage drive enclosure Silver 1.8":
This short summary of the StarTech.com IDE1810U2Z storage drive enclosure Silver 1.8" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com IDE1810U2Z, 1.8", Silver

Long summary description StarTech.com IDE1810U2Z storage drive enclosure Silver 1.8":
This is an auto-generated long summary of StarTech.com IDE1810U2Z storage drive enclosure Silver 1.8" based on the first three specs of the first five spec groups.

StarTech.com IDE1810U2Z. Storage drive size: 1.8". Product colour: Silver

Storage
Storage drive size *
1.8"
Ports & interfaces
USB 2.0 ports quantity
1
Design
Product colour *
Silver
Material
Aluminium
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 65 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
20 g
Other features
Dimensions (WxDxH)
62 x 10 x 86 mm
Compatible operating systems
Windows ME/2000/XP/Vista/Linux Kernel 2.4.0 +/Mac OS 9.2.21 +
I/O ports
1 - USB Mini B 5 pin M
Country Distributor
United Kingdom 1 distributor(s)