Armored Shield Technologies 2m, FC - MT, 62.5/125µm, M/M InfiniBand/fibre optic cable MT-RJ OFC Orange

Data-sheet quality:
created/standardized by Icecat
Product views:
3213
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime
Long product name Armored Shield Technologies 2m, FC - MT, 62.5/125µm, M/M InfiniBand/fibre optic cable MT-RJ OFC Orange:

Fiber Optic Patch Cable, Male, 2m, FC - MT, 62.5/125µm

Short summary description Armored Shield Technologies 2m, FC - MT, 62.5/125µm, M/M InfiniBand/fibre optic cable MT-RJ OFC Orange:

Armored Shield Technologies 2m, FC - MT, 62.5/125µm, M/M, 2 m, OFC, FC, MT-RJ

Long summary description Armored Shield Technologies 2m, FC - MT, 62.5/125µm, M/M InfiniBand/fibre optic cable MT-RJ OFC Orange:

Armored Shield Technologies 2m, FC - MT, 62.5/125µm, M/M. Cable length: 2 m, Cable type: OFC, Connector 1: FC, Connector 2: MT-RJ, Core diameter: 62,5 µm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.