Apevia X-Trooper, Midi Tower, PC, Black, ATX, BABY AT, micro ATX, Steel, Blue
Apevia X-Trooper. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 450 W, Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Side fans diameters supported: 120 mm. Supported HDD sizes: 3.5". Width: 190 mm, Depth: 495,3 mm, Height: 476,2 mm