HPE logo

HPE ProLiant 350p Gen 8 server Tower (5U) Intel® Xeon® E5 Family E5-2650 2 GHz 16 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51625
Info modified on:
23 Jul 2024, 21:12:43
Warranty:
3/3/3 - Server includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant 350p Gen 8 server Tower (5U) Intel® Xeon® E5 Family E5-2650 2 GHz 16 GB DDR3-SDRAM 750 W:

ProLiant ML350p Gen 8, Intel Xeon E5-2650 (8 Cores, 2.00GHz, 20MB, 95W) 2P, 16GB, P420i, 24 DIMM, Hot-Plug, SFF, 5U Tower, 750W

Short summary description HPE ProLiant 350p Gen 8 server Tower (5U) Intel® Xeon® E5 Family E5-2650 2 GHz 16 GB DDR3-SDRAM 750 W:

HPE ProLiant 350p Gen 8, 2 GHz, E5-2650, 16 GB, DDR3-SDRAM, 750 W, Tower (5U)

Long summary description HPE ProLiant 350p Gen 8 server Tower (5U) Intel® Xeon® E5 Family E5-2650 2 GHz 16 GB DDR3-SDRAM 750 W:

HPE ProLiant 350p Gen 8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor model: E5-2650. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 4 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.