Nokia logo

Nokia 3500 Classic 4,57 cm (1.8") 81 g Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34898
Info modified on:
26 Feb 2024, 15:21:35
Long product name Nokia 3500 Classic 4,57 cm (1.8") 81 g Grey:

3500 Classic, Grey

Short summary description Nokia 3500 Classic 4,57 cm (1.8") 81 g Grey:

Nokia 3500 Classic, Bar, 4,57 cm (1.8"), 128 x 160 pixels, 2 MP, Bluetooth, Grey

Long summary description Nokia 3500 Classic 4,57 cm (1.8") 81 g Grey:

Nokia 3500 Classic. Form factor: Bar. Display diagonal: 4,57 cm (1.8"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 300 h. Weight: 81 g. Product colour: Grey

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.