Edimax logo

Edimax BR-6215SRg wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97939
Info modified on:
21 Oct 2022, 10:14:32
Long product name Edimax BR-6215SRg wireless router:

BR-6215SRg Wireless 802.11g Broadband Router with 2 USB ports for NAS and Print Server

Short summary description Edimax BR-6215SRg wireless router:

Edimax BR-6215SRg, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN Pass Throught (IPSec/PPTP), L2TP, WPA, Network Address Port Translation (NAPT), FCC Class B, CE Mark, 32 MB

Long summary description Edimax BR-6215SRg wireless router:

Edimax BR-6215SRg. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: VPN Pass Throught (IPSec/PPTP), L2TP. Security algorithms: WPA, Firewall security: Network Address Port Translation (NAPT). Certification: FCC Class B, CE Mark. Internal memory: 32 MB, Flash memory: 2 MB. Dimensions (WxDxH): 187 x 100 x 30 mm, Supported WAN type: PPPoE/Static IP/Dynamic IP/PPTP/DHCP/L2TP, Number of users: 253 user(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.