location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 5 Intel Core 5 120U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83DT000HUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531779182 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:48:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 5 Intel Core 5 120U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core 5 120U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch
  • - 8GB (5200MHz) LPDDR5x-SDRAM & 256GB SSD
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo IdeaPad 5 Intel Core 5 120U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo IdeaPad 5 Intel Core 5 120U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 5 120U (12MB Cache), 8GB LPDDR5x-SDRAM, 256GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch, Intel Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo IdeaPad 5 Intel Core 5 120U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
The official description of Lenovo IdeaPad 5 Intel Core 5 120U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Smarter Choice for Versatility
- 14″ 2-in-1 laptop with AMD Ryzen™ processors for powerful performance
- 360-degree convertible design for versatile modes of use
- Enough storage & swift memory for faster executions  
- Smart AI features, rapid charging, & optional Lenovo Digital Pen
- Swift memory & storage for multitasking

Short summary description Lenovo IdeaPad 5 Intel Core 5 120U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo IdeaPad 5 Intel Core 5 120U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 5, Intel Core 5, 35,6 cm (14"), 1920 x 1200 pixels, 8 GB, 256 GB, Windows 11 Home

Long summary description Lenovo IdeaPad 5 Intel Core 5 120U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo IdeaPad 5 Intel Core 5 120U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 8 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad 5. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core 5, Processor model: 120U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Power & Performance to Do More
Power & Performance to Do More

Get power boost in every task you’re involved in with the 14″ Lenovo IdeaPad 5 2-in-1 Gen 9 laptop, driven by AMD Ryzen™ processors. Whether you’re streaming, editing content, or handling complex business tasks, it delivers superior performance and efficiency on the go. And, with AMD Radeon™ Graphics, you’re sure to enjoy sharp, lifelike visuals like never before. What’s more, multitask like a pro with ample storage and responsive memory that facilitate seamless project execution and easy data access, at any time of the day.

Not Less than a Visual Treat
Not Less than a Visual Treat

Enjoy every visual on the 14″ IdeaPad 5 2-in-1 Gen9 laptop that flexes narrow bezels and a dynamic display. With ample screen real estate, immerse yourself in a world of vibrant colors and crisp details, bringing your content to life. Its intense color contrasts vividly separates deep darks from bright lights — thanks to its precise color accuracy. Plus, with TÜV Rheinland Certified Low Blue Light, rest assured over prolonged working sessions without stressing your eyes. 

Bend, Flex, & Work — 360 Degrees
Bend, Flex, & Work — 360 Degrees

With a 360-degree convertible design, this laptop boasts flexibility on the go. Type, touch, stream, or collaborate — its ergonomic design and structure adapts to every task, easily. Its mode versatility enables a smooth transition between laptop, tablet, tent, or stand modes to best suit your needs — whether working or playing. Plus, its available in elegant Luna Grey and cool Cosmic Blue colors to match your personal aesthetics.

Fast, Flexible, & Secure
Fast, Flexible, & Secure

Boost your creativity and workflow with swift data transfers, smart connectivity, and a rapid-charging battery. This versatile 2-in-1 laptop allows instant and secure device access via a single touch fingerprint sensor and supports ultra-sharp video calls with a high-definition camera. Additionally, it comes with a webcam privacy shutter when you wish to stay out of sight. So, unlock limitless potential with endless possibilities.

Smart Tech for Smart Work
Smart Tech for Smart Work

Enhance your productive edge on the 14″ IdeaPad 5 2-in-1 Gen 9 laptop with Lenovo AI Engine. Its Smart Wireless feature enables seamless online streaming and collaborations, resolving connectivity issues before you even notice them. Plus, it comes with an optional Lenovo Digital Pen that activates Smart Note app, allowing for easy sketching, note-taking, signing docs, or even turning handwriting into digital text — all while boosting your routine efficiency.

A Lasting Commitment
A Lasting Commitment

Your commitment to environmental sustainability starts with your PC's energy conservation and recycled content. The product ships with a packaging cushion that contains 90% recycled plastic, built with 90% post-consumer recycled plastic in the power adapter case and 90% ocean-bound plastic in the system bag. Registered EPEAT® Gold and ENERGY STAR® certified, it fulfils the highest environmental performance criteria on product longevity, circular design, and energy efficiency. Lenovo also offers CO2 Offset Service option to offset the estimated carbon emissions of your device.*EPEAT-registered where applicable — see www.epeat.net for registration status by country.

Design
Colour name
Luna Grey
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Glass fibre, Polycarbonate (PC)
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core 5
Processor generation
Intel Core (Series 1)
Processor model *
120U
Processor cores
10
Processor threads
12
Processor boost frequency
5 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Performance-core base frequency
1,4 GHz
Efficient-core base frequency
0,9 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
5200 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Accelerometer
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
US English
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Battery life (max)
10 h
Continuous video playback time
19 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ENERGY STAR 8.0 EPEAT Gold Registered ErP Lot 6 ErP Lot 26 RoHS compliant TÜV Rheinland Low Blue Light MIL-STD-810H
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
313 mm
Depth
227 mm
Height
17,5 mm
Weight *
1,6 kg
Packaging content
Stylus pen
Yes
Brand Image Product code Product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)