R-Go Tools logo

R-Go Tools R-Go Split Break keyboard Office Bluetooth AZERTY Belgian White

Data-sheet quality:
created/standardized by Icecat
Product views:
57367
Info modified on:
02 Jul 2024, 02:20:09
Bullet Points R-Go Tools R-Go Split Break keyboard Office Bluetooth AZERTY Belgian White:
  • - 2 parts for maximum freedom
  • - With break indicator
  • - Ultra thin for better blood circulation
  • - Light keystroke for minimal muscle tension
  • - Easy to carry
Long product name R-Go Tools R-Go Split Break keyboard Office Bluetooth AZERTY Belgian White:

RGOSBBEWLWH

R-Go Tools R-Go Split Break keyboard Office Bluetooth AZERTY Belgian White:

The R-Go Split Break keyboard is an ergonomic split keyboard with integrated break software. This keyboard stimulates you to take regular breaks. This keeps your body's blood flowing, prevents strain and keeps you fit during your working day.

The keyboard consists of two separate parts, which you can place in any set-up you desire. This splitting prevents flexing of the wrists while typing. Typing with straight wrists reduces muscle tension and prevents oppressing of tendons and blood vessels. The built-in magnet allows you to turn the two separate parts of the keyboard into a compact keyboard with just one movement. The compact size ensures that the mouse is always within reach. The light keystroke means minimal muscle tension is present while typing. The keyboard is flat, keeping your hands and wrists flat and relaxed while typing.

LED colour signals in the keyboard indicate how healthy you are working and when it is time for a break. As you type, the light changes colour, like a traffic light. Green means that you are working healthily, orange means that it is time for a break, red that you have been working too long. Through these subtle colour signals, you receive feedback on your break behaviour in a simple and positive way.

This product works together with the R-Go Break Software that won the Benelux Office Product Award 2021. Download the free Break LED controller here.

Short summary description R-Go Tools R-Go Split Break keyboard Office Bluetooth AZERTY Belgian White:

R-Go Tools R-Go Split Break, Mini, Wireless, Bluetooth, Scissor key switch, AZERTY, White

Long summary description R-Go Tools R-Go Split Break keyboard Office Bluetooth AZERTY Belgian White:

R-Go Tools R-Go Split Break. Keyboard form factor: Mini, Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: AZERTY, USB hub, Recommended usage: Office. Product colour: White

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.