location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle POS P250 All-in-One PC/workstation Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen 8 GB DDR5-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-In-One PC System POS P250, 11.6" Multi-Touch-Screen, Intel N100 , 8GB DDR5, 120GB M.2 , 2x RS232, IP54, fanless, 24/7 permanent operation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POS P250
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047104123
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:20:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle POS P250 All-in-One PC/workstation Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen 8 GB DDR5-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fanless 11.6" AIO-PC Multi-touch display
  • - Intel N100, Quad Core processor
  • - IP54 protected
  • - 24/7 non-stop operation
Long product name Shuttle POS P250 All-in-One PC/workstation Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen 8 GB DDR5-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black :
The long product name of Shuttle POS P250 All-in-One PC/workstation Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen 8 GB DDR5-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel N100 (6MB Cache), 8GB DDR5-SDRAM, 120GB SSD, 29.5 cm (11.6") HD 1366 x 768 TN Touch, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, 65W
More>>>
Shuttle POS P250 All-in-One PC/workstation Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen 8 GB DDR5-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black:
The official description of Shuttle POS P250 All-in-One PC/workstation Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen 8 GB DDR5-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle XPC all-in-one P25N with an 11.6" multi-touch display is positioned as a space-saving POS system or control device for media playback or automation. The adjustable stand allows for flexible viewing and operation angles, while it can also be VESA-mounted to appropriate stands or walls. The front panel is protected from splashing of water and dust according to the IP54 rating. A cable collector box on the back side helps avoid clutter. Thanks to its passive cooling, the system is virtually noise-less, maintenance-free and approved for 24/7 nonstop operation.

Short summary description Shuttle POS P250 All-in-One PC/workstation Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen 8 GB DDR5-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black:
This short summary of the Shuttle POS P250 All-in-One PC/workstation Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen 8 GB DDR5-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle POS P250, 29,5 cm (11.6"), HD, Intel® N, 8 GB, 120 GB, Black

Long summary description Shuttle POS P250 All-in-One PC/workstation Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen 8 GB DDR5-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Shuttle POS P250 All-in-One PC/workstation Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen 8 GB DDR5-SDRAM 120 GB SSD Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Shuttle POS P250. Product type: All-in-One PC. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Panel type: TN. Processor family: Intel® N. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Product colour: Black

Country Distributor
Nederland 2 distributor(s)
Deutschland 1 distributor(s)