location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 19" Rackmount LCD Console w/ Rear Mount KVM Switch Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1UCABCONS19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030819404 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - 1280 x 1024 pixels
  • - LCD
Long product name StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black :
The long product name of StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1U 19" Rackmount LCD Console w/ Rear Mount KVM Switch Module
More>>>
StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black:
The official description of StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control a server or KVM switch with this 1U rack-mountable LCD console

This 1U Rackmount LCD KVM Console provides a complete keyboard, video and mouse control point, integrated neatly into only 1U of rack/cabinet storage space - a space efficient-solution that provides total KVM control right from a server rack.

The KVM Console combines a 19in TFT-LCD monitor, full 105-key keyboard and touchpad together into a durable, compactable design. When the console is not in use, it's as simple as folding the display and keyboard/mouse up (like a laptop computer) and sliding it back into the server rack on the sturdy mounting rails (included).

A highly scalable solution, the LCD console features a modular design that lets you install a multi-port KVM switch directly into the back of the console, allowing you to control multiple servers from a single point while only taking up 1U of rack space.

To simplify maintenance and ensure long-lasting performance, the console keyboard and touch pad are both replaceable - allowing you to swap out components as needed, without replacing the entire console.

The StarTech.com Advantage

- Adds versatility with Centronics connection for rear mounted KVM modules
- Improves the space efficiency inside cabinets, allowing less cabinets to be used for larger system installations.
- Generates much less heat than CRT displays, reducing cooling requirements
- Improves cabinet ergonomics by placing keyboard and display close together.

Short summary description StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black:
This short summary of the StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com LCD KVM Rack Console 19", 1280 x 1024 pixels, Rack mounting, 1U, Black

Long summary description StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black:
This is an auto-generated long summary of StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

StarTech.com LCD KVM Rack Console 19". Maximum resolution: 1280 x 1024 pixels. Product colour: Black, Rack capacity: 1U, Certification: FCC. Display: LCD. Package weight: 20,6 kg. Connectivity technology: Wired, I/O ports: PS/2

Performance
Maximum resolution *
1280 x 1024 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Certification
FCC
Display
Display
LCD
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging data
Package weight
20,6 kg
Other features
Connectivity technology
Wired
I/O ports
PS/2
Brand Image Product code Product Stock Price from
StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black
(show image)
1UCABCONS17 LCD KVM Rack Console 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting
(show image)
1UCABCONS DuraView Modular LCD KVM Rack 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 16 Port Multi-Platform USB & PS/2 Module for 1U Cabinet KVM switch StarTech.com 16 Port Multi-Platform USB & PS/2 Module for 1U Cabinet KVM switch
(show image)
CAB1631HD 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black
(show image)
CAB832DS 2 User Shared 8 Port KVM Switch Module for Modular LCD Command Console 0.00
(excl. VAT)
0 (incl. VAT)