Acer logo

Acer Aspire T120-H96G /160GB 512MB DVD-RW Multi DVD 3000+ 0,5 GB PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40451
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Acer Aspire T120-H96G /160GB 512MB DVD-RW Multi DVD 3000+ 0,5 GB PC:

Acer personal computer T120-96G, 512 RAM, Athlon 3000+, 160 GB HDD DVD 128 MB Video ATI

Acer Aspire T120-H96G /160GB 512MB DVD-RW Multi DVD 3000+ 0,5 GB PC:

AMD 3000+, Microsoft® Windows® XP Home Edition (NL/FR/UK) + MS Works, 512MB DDR333, 160GB 7200RPM, DVD-RW Multi, DVD 16x, ATI 9200 SE 128MB , modem, memory reader, incl. US Int. PS/2 keyboard & scroll mouse

Short summary description Acer Aspire T120-H96G /160GB 512MB DVD-RW Multi DVD 3000+ 0,5 GB PC:

Acer Aspire T120-H96G /160GB 512MB DVD-RW Multi DVD, 1,8 GHz, 3000+, 0,5 GB, 160 GB

Long summary description Acer Aspire T120-H96G /160GB 512MB DVD-RW Multi DVD 3000+ 0,5 GB PC:

Acer Aspire T120-H96G /160GB 512MB DVD-RW Multi DVD. Processor frequency: 1,8 GHz, Processor model: 3000+. Internal memory: 0,5 GB. Total storage capacity: 160 GB. Product type: PC

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.