location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3TB SATA HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3000DM001 show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 TB 3.5" 7200 RPM Serial ATA III
  • - HDD
  • - Storage drive buffer size: 64 MB
  • - 636 g
Long product name Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III :
The long product name of Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3000GB, SATA 6Gbps, 3.5", 7200RPM
More>>>
Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III:
The official description of Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Seagate® Desktop HDD is the one hard drive for all your desktop applications. One drive for every need, supported by 30 years of trusted performance, reliability and simplicity.

- HDDs that bring your costs down and crank your storage up
- No-hassle transition to 3TB and 4TB drives
- Seagate AcuTrac™ technology maximizes HDD storage densities

Seagate Desktop HDD: get what you want.

Count on Seagate to deliver the storage innovations that bring your costs down and crank your storage up.

- Industry’s first 1TB-per-disk hard drive technology
- OptiCache™ technology exploits big 64MB cache sizes and improves microprocessor capabilities
- Seagate OptiCache™ technology improves performance by up to 45% over the previous generation
- SATA 6Gb/s technology maximizes performance
- Seagate AcuTrac™ technology enables reliable read/write performance even in high-touch operating environments
- Free DiscWizard™ software enables capacities beyond 2TB on legacy PC BIOS and Windows XP-based systems

Your no-hassle transition beyond 2TB.

Are you worried about moving beyond 2TB? You don't have to. The Seagate DiscWizard™ utility makes this transition a snap:

- Free software enables Windows machines to utilize drives beyond 2TB
- Seagate DiscWizard provides you a means to effectively utilize your 3TB and 4TB hard drives.

Maximize hard drive storage densities.

Seagate Desktop HDD, 1TB-per-disk technology incorporates 340,000 unique tracks in the width of a single inch. This incredible storage density drives new capacity possibilities and lowers your total storage costs.

Seagate AcuTrac™ technology enables storage densities with accurate reading and writing to nano-sized tracks that are only 75 nanometers wide! That’s about 1/500th the size of the period at the end of this sentence.

Short summary description Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III:
This short summary of the Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 3TB SATA HDD, 3.5", 3 TB, 7200 RPM

Long summary description Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III:
This is an auto-generated long summary of Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Seagate Desktop HDD 3TB SATA HDD. HDD size: 3.5", HDD capacity: 3 TB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
3 TB
HDD speed *
7200 RPM
Interface *
Serial ATA III
Type *
HDD
Storage drive buffer size
64 MB
HDD number of heads
6
Bytes per sector
4096
Power
Power consumption (typical)
8 W
Power consumption (standby)
0,75 W
Power consumption (idle)
5,8 W
Power
Operating voltage
5 / 12 V
Start-up current
2,5 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
101 mm
Height
26 mm
Depth
147 mm
Weight
636 g
Other features
Internal
Yes
Data transfer rate
6 Gbit/s
Source Testseek summary Average rating
Reviews
Updated:
2017-12-01 06:30:18
Uk has collected 50 expert reviews for Seagate Desktop HDD 3TB SATA HDD 3.5" Serial ATA III and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
uk.hardware.info
Updated:
2017-12-01 06:29:55
At the start of 2012 Seagate launched a new series of 3.5-inch hard drives, called the Barracuda 7200.14. These are interesting because they have 1 TB platters, which is a new milestone. The high data-density has two advantages, more MB per square centi...
Bottom line The performance of the Barracuda 7200.14 is simply outstanding. It belongs to the fastest 7200rpm hard drives that are currently available. Not only that, the disk is also more affordable than the high-end 7200rpm 2TB drives from other brands. In a fut...
0%
uk.hardware.info
Updated:
2018-04-13 14:39:04
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 4TB SATA III 3.5" 3.5" Serial ATA III Seagate Desktop HDD 4TB SATA III 3.5" 3.5" Serial ATA III
(show image)
STBD4000400 4TB SATA III 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD3000200 internal hard drive 3.5" 3 TB Serial ATA III Seagate Desktop HDD STBD3000200 internal hard drive 3.5" 3 TB Serial ATA III
(show image)
STBD3000200 STBD3000200 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD2000201 internal hard drive 3.5" 2 TB Serial ATA III Seagate Desktop HDD STBD2000201 internal hard drive 3.5" 2 TB Serial ATA III
(show image)
STBD2000201 STBD2000201 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)