location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Satellite Pro C30-K-11N Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro C30-K-11N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1PSY11E1164
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507232649
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Satellite Pro C30-K-11N Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home - Dynabook recommends Windows 11 Pro for business
  • - 12th Generation Intel® Core™ i5-1235U Processor
  • - 33.8cm (13.3") , Non-reflective Full HD High Brightness eDP™ IPS display with LED sidelighting and 16:9 aspect ratio
  • - Solid State Drive NVMe™ M.2 PCIe 256 GB
  • - Dark Blue
  • - 16,384 MB, DDR4 RAM (3200MHz)
  • - Intel® Iris® Xe Graphics
  • - maximum life : up to 9h55min (MobileMark™ 2018 running Windows 11) MobileMark is a trademark of Business Applications Performance Corporation
  • - weight : starting from 1.16 kg
  • - W x L x H : 305.9 x 201.7 x 15.95 mm
Warranty: 1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Satellite Pro C30-K-11N Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue :
The long product name of Dynabook Satellite Pro C30-K-11N Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3", 1920 x 1080, Intel Core i5-1235U 3.3GHz, 16GB DDR4 RAM (3200MHz), 256GB SSD, Wi-Fi 6, Bluetooth 5.0, USB 3.2 Type-C, 2x USB 3.2 Gen 1, HDMI, Windows 11 Home 64-bit
More>>>
Short summary description Dynabook Satellite Pro C30-K-11N Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
This short summary of the Dynabook Satellite Pro C30-K-11N Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Satellite Pro C30-K-11N, Intel® Core™ i5, 3,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Dynabook Satellite Pro C30-K-11N Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
This is an auto-generated long summary of Dynabook Satellite Pro C30-K-11N Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue based on the first three specs of the first five spec groups.

Dynabook Satellite Pro C30-K-11N. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U, Processor frequency: 3,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Blue

Extraordinary value
Extraordinary value

Make light work of a hard day’s endeavour without breaking the IT budget. Compatible with Windows 10 or 11, the C30-K is packed with the features and connectivity capabilities you’d expect to find on a more expensive device. Benefit from the latest 12th Gen Intel® Core™ processors, with DDR4 3200MHz memory up to 32GB and PCIe SSD storage up to 1TB².

Cutting-edge design
Cutting-edge design

Sleek, stylish and contemporary, the Satellite Pro C30-K is a joy to work with thanks to a very narrow bezel and a non-glare screen. The attractive dark blue aluminium shell is designed to catch the eye and comes with anti-bacterial coating throughout. Slight but sturdy, the footprint is a mere 16mm thin and 20cm deep.

Made for hybrid working
Made for hybrid working

Enjoy a seamless remote experience with premium audio-visual tools and conferencing buttons on the ergonomic keyboard, to easily engage with work or study colleagues. Thanks to the latest AI technology, all integration for audio and video provides crystal clear conferencing regardless of the surroundings or the clarity of the audio stream of others on the call.

Outstanding port selection
Outstanding port selection

With an extensive range of ports and connectivity options, there’s no stopping you. A multifunctional USB 3.2 Type-C port allows charge, display, connectivity and data transfer, along with a further two USB 3.2 Type-A ports. An HDMI port, an RJ45 connector, a Micro SD card slot and a Headphone/Mic combo further boost connectivity and productivity from anywhere.

Feel secure wherever you work
Feel secure wherever you work

The super-secure C30-K features firmware-based Trusted Platform Module (fTPM) 2.0 so information is encrypted on the device. Robust biometric authentication is available using an optional integrated face authentication camera, while a webcam privacy shutter, a Kensington lock slot and an optional biometric fingerprint reader provide additional peace of mind.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side! Find out more ►

Dynabook gives you more
Dynabook gives you more

We are Dynabook. We are a dynamic, entrepreneurial new business, built on the foundations of our wonderful Toshiba heritage.Only Dynabook designs and manufactures its own laptops – right down to the BIOS software that runs under Windows. This allows us to offer you the best possible quality, far-reaching security options and innovative features to help your working day run smoothly.Find out more ►

Country Distributor
United Kingdom 1 distributor(s)