Lexmark logo

Lexmark C534n Colour Laser 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38015
Info modified on:
18 Jan 2024, 17:34:07
Warranty:
One Year Onsite Repair, Next Business Day response time
Long product name Lexmark C534n Colour Laser 1200 x 1200 DPI A4:

C534n Colour Laser 21 ppm / 1200 x 1200 dpi / Network

Lexmark C534n Colour Laser 1200 x 1200 DPI A4:

Rapid, high-quality colour for your growing business!

Delivering rich, high-quality colour laser printing at rapid speeds, the Lexmark C534n saves you time, money and, most importantly, IT headaches. With a range of built-in colour-cost-saving features and a brand new, intuitive operator panel, it integrates seamlessly into your existing network environment. The perfect solution for all your busy, departmental printing needs!

Drive down costs: The C534n offers optional high-yield colour and mono cartridges, plus the most complete range of colour-printing cost-control tools on the market.

Simplify working: The new, intuitive operator panel includes a host of advanced, easy-to-use features, such as a 10-digit numeric pad for heightened PIN protection.

Take your pick: In addition to the network-ready base model, you can opt for automatic duplex (C534dn) or a second input drawer (C534dtn) to reach 900 sheets.

Short summary description Lexmark C534n Colour Laser 1200 x 1200 DPI A4:

Lexmark C534n Colour Laser, Laser, Colour, 1200 x 1200 DPI, A4, 22 ppm

Long summary description Lexmark C534n Colour Laser 1200 x 1200 DPI A4:

Lexmark C534n Colour Laser. Print technology: Laser, Colour. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.