Uponor PP-RCT Transition Saddle, 3' x 3/4', Female NPT, for Outlet Fusion
Uponor PR4793075, Polypropylene (PP), 23,44 bar, 82 °C, 0,427 m, NSF-61, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 86 g
Uponor PR4793075. Material: Polypropylene (PP), Maximum pressure: 23,44 bar, Temperature (max): 82 °C. Weight: 86 g