Tripp Lite logo

Tripp Lite WWSSD3622 monitor mount / stand Desk Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124788
Info modified on:
13 Mar 2024, 12:48:28
Bullet Points Tripp Lite WWSSD3622 monitor mount / stand Desk Black:
  • - Convenient handles for smooth height adjustment
  • - Monitor platform adjusts up to 16 in. above work surface
  • - Extra-large keyboard tray holds most popular models
  • - Maximum weight capacity of 33 lb.
  • - Promotes health and improves productivity
Warranty:
5-year limited
Long product name Tripp Lite WWSSD3622 monitor mount / stand Desk Black:

WorkWise Height-Adjustable Sit-Stand Desktop Workstation

Tripp Lite WWSSD3622 monitor mount / stand Desk Black:

The WWSSD3622 Height-Adjustable Sit-Stand Desktop Workstation allows you to enjoy the benefits of standing for a portion of the day without using your entire work surface. Simply place the WWSSD3622 on a fixed-height desk or table. You can change the height of your monitor and keyboard to improve ergonomics, promote health and increase productivity.

To raise or lower the adjustable sit-stand desktop, press both side handles. The monitor platform and keyboard tray move together to provide smooth transitions between sitting and standing. The base remains stable at all heights. Maximum weight capacity is 33 pounds.

The monitor platform measures 36 x 22 inches and adjusts up to 16 inches above the work surface. It’s sturdy enough to support a dual-arm display mount.

The extra-large keyboard tray measures 27 x 9 inches to accommodate the largest popular keyboards. At its lowest height, the keyboard tray rests on the work surface. A cable management clamp attaches to the rear of the keyboard tray for neat bundling and organizing of keyboard and mouse cables.

Short summary description Tripp Lite WWSSD3622 monitor mount / stand Desk Black:

Tripp Lite WWSSD3622, Freestanding, 15 kg, Black

Long summary description Tripp Lite WWSSD3622 monitor mount / stand Desk Black:

Tripp Lite WWSSD3622. Mounting: Freestanding, Maximum weight capacity: 15 kg. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.