Tripp Lite logo

Tripp Lite UR050-003-24G USB cable USB 2.0 0,91 m USB A Micro-USB B Black

Data-sheet quality:
created/standardized by Icecat
Product views:
96153
Info modified on:
10 Aug 2024, 09:52:54
Warranty:
Lifetime limited warranty
Long product name Tripp Lite UR050-003-24G USB cable USB 2.0 0,91 m USB A Micro-USB B Black:

Universal Reversible USB 2.0 Hi-Speed Cable, 28/24AWG (Reversible A to 5Pin Micro B M/M), 3-ft.

Tripp Lite UR050-003-24G USB cable USB 2.0 0,91 m USB A Micro-USB B Black:

Tripp Lite's UR050-003-24G 3-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the latest generation of USB connector, and is found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, Tablets and more. Constructed of premium double-shielded cable with tinned copper braid and aluminum mylar foil featuring twisted 28AWG data lines and 24AWG power lines. 24AWG power lines allow for charging of higher powered devices such as tablets, which standard 28AWG Micro USB cables can't sufficiently charge. USB 2.0 rated cable handles 480Mbps data transfer rates.
- USB Universal / Reversible A Male to Micro-B Male
- Constructed of 24AWG power lines for the charging of higher powered devices such as tablets, which standard 28AWG Micro USB cables can't sufficiently charge
- Premium double-shielded cable with tinned copper braid and aluminum mylar foil features twisted 28AWG data lines and 24AWG power lines
- Supports USB 2.0 data transfer rates up to 480Mbps

Short summary description Tripp Lite UR050-003-24G USB cable USB 2.0 0,91 m USB A Micro-USB B Black:

Tripp Lite UR050-003-24G, 0,91 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR050-003-24G USB cable USB 2.0 0,91 m USB A Micro-USB B Black:

Tripp Lite UR050-003-24G. Cable length: 0,91 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.