location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444F3-30M-H4K6 High-Speed USB-C to HDMI Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 30 m (98 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444F3-30M-H4K6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332259875 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 02:50:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports razor-sharp 4K @ 60 Hz (4:2:2) video resolutions as specified in HDMI 2.0
  • - 30 m (98 ft.) length allows flexibility in placing source and display devices where needed
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - CL3-rated PVC cable jacket meets required standards for commercial in-wall installation
  • - Draws power from connected device to transmit 4K signal over long distances
Warranty: 3-year limited
Long product name Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black :
The long product name of Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-Speed USB-C to HDMI Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 30 m (98 ft.)
More>>>
Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black:
The official description of Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K USB-C to HDMI Cable Connects Home Theater, Office and Digital Signage Components
This USB Type-C to HDMI fiber optic cable (M/M) securely connects the USB-C or Thunderbolt 3 port on your MacBook, Windows laptop or other compatible device to an HDTV, monitor or projector with HDMI input. Because the cable uses optical fiber, it can transmit audio/video signals longer distances with no latency or loss. It also is immune to EMI/RFI line noise that can interfere with your audio/video signal and disrupt the performance of your connected equipment.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the USB-C end to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 4K Video with HDR and 4:2:2 Color
The U444F3-30M-H4K6 supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance (backwards compatible with HDCP 1.4) and 4:2:2 chroma subsampling allow you to stream 4K Amazon and Netflix content with no complications.

Advanced Fiber Cable Is Easier to Install than Copper
Because the fiber cable is slimmer and more flexible than standard copper cables, the U444F3-30M-H4K6 is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the audio/video signal across the longer distances unique to fiber optic cabling. Note: the cable must be installed in the correct direction to function properly, so please check the Source and Display labels on the connectors before installation.

Premium Construction for Superior Performance
High-quality materials ensure outstanding performance throughout the cable’s lifetime. The PVC jacket carries a CL3 rating, making it suitable for in-wall cable installation in residential or commercial settings. Contacts and connectors are gold-plated to provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

30 m (98 ft.) Cable Lets You Design an Audio/Video Application to Your Specifications
This long cable allows you greater flexibility in placing your home theater or digital signage components. For instance, your laptop or media server may be concealed some distance from the connected display for security purposes.

Short summary description Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black:
This short summary of the Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444F3-30M-H4K6, 30 m, USB Type-C, HDMI, Male, Male, Straight

Long summary description Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black:
This is an auto-generated long summary of Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black based on the first three specs of the first five spec groups.

Tripp Lite U444F3-30M-H4K6. Cable length: 30 m, Connector 1: USB Type-C, Connector 2: HDMI. Cable diameter: 5,8 mm. Quantity per pack: 1 pc(s), Package width: 245,1 mm, Package depth: 235 mm. Master (outer) case width: 495 mm, Master (outer) case length: 340,1 mm, Master (outer) case height: 270 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Power source
USB
Cable length *
30 m
Connector 1 *
USB Type-C
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Male
HDMI version
2.0
HDCP
Yes
HDCP version
1.4/2.2
High Dynamic Range (HDR) supported
Yes
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
Data transfer rate
5 Gbit/s
Maximum refresh rate
60 Hz
Product colour
Black
Jacket material
Polyvinyl chloride (PVC)
Colour depth
36 bit
Colour sampling
4:2:0, 4:2:2
Country of origin
Vietnam
Certification
FCC
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Cable diameter
5,8 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
245,1 mm
Package depth
235 mm
Package height
65 mm
Package type
Box
Package weight
1 kg
Technical details
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
495 mm
Master (outer) case length
340,1 mm
Master (outer) case height
270 mm
Master (outer) case gross weight
11 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332259872
Brand Image Product code Product Stock Price from
Tripp Lite U444-06N-DP8B video cable adapter 0,152 m USB Type-C DisplayPort Black Tripp Lite U444-06N-DP8B video cable adapter 0,152 m USB Type-C DisplayPort Black
(show image)
U444-06N-DP8B U444-06N-DP8B USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-06N-HDR-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Black
(show image)
U444-06N-HDR-B U444-06N-HDR-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.2 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR4-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Blue Tripp Lite U444-06N-HDR4-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Blue
(show image)
U444-06N-HDR4-B U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDB-AM video cable adapter 0,15 m HDMI Type A (Standard) USB Type-C Black Tripp Lite U444-06N-HDB-AM video cable adapter 0,15 m HDMI Type A (Standard) USB Type-C Black
(show image)
U444-06N-HDB-AM U444-06N-HDB-AM USB-C to HDMI 4K Adapter with Alternate Mode - DP 1.2, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP4K6W video cable adapter 0,15 m USB Type-C DisplayPort White Tripp Lite U444-06N-DP4K6W video cable adapter 0,15 m USB Type-C DisplayPort White
(show image)
U444-06N-DP4K6W U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DVIBAM video cable adapter 0,15 m USB Type-C DVI-D Black Tripp Lite U444-06N-DVIBAM video cable adapter 0,15 m USB Type-C DVI-D Black
(show image)
U444-06N-DVIBAM U444-06N-DVIBAM USB-C to DVI Adapter with Alternate Mode - DP 1.2, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HD4K6B video cable adapter 0,1524 m USB Type-C HDMI Black Tripp Lite U444-06N-HD4K6B video cable adapter 0,1524 m USB Type-C HDMI Black
(show image)
U444-06N-HD4K6B U444-06N-HD4K6B USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP4K6B video cable adapter 0,152 m USB Type-C DisplayPort Black Tripp Lite U444-06N-DP4K6B video cable adapter 0,152 m USB Type-C DisplayPort Black
(show image)
U444-06N-DP4K6B U444-06N-DP4K6B USB-C to Displayport 4K 60Hz Adapter, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-HDMI video cable adapter 0,9 m Mini DisplayPort Black Tripp Lite P586-003-HDMI video cable adapter 0,9 m Mini DisplayPort Black
(show image)
P586-003-HDMI P586-003-HDMI Mini DisplayPort to HDMI Active Adapter Cable (M/M), 1080p, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U244-001-VGA video cable adapter VGA (D-Sub) USB Type-A Black Tripp Lite U244-001-VGA video cable adapter VGA (D-Sub) USB Type-A Black
(show image)
U244-001-VGA U244-001-VGA USB 2.0 to VGA Dual/Multi-Monitor External Video Graphics Card Adapter with Built-In USB Cable, 128 MB SDRAM, 1080p @ 60 Hz 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)