Tripp Lite logo

Tripp Lite TLP61F surge protector Grey 6 AC outlet(s) 230 V 2 m

Data-sheet quality:
created/standardized by Icecat
Product views:
101808
Info modified on:
10 Aug 2024, 09:54:45
Warranty:
Lifetime limited warranty
Long product name Tripp Lite TLP61F surge protector Grey 6 AC outlet(s) 230 V 2 m:

Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug

Tripp Lite TLP61F surge protector Grey 6 AC outlet(s) 230 V 2 m:

Tripp Lite's Protect It!™ TLP61F offers economical AC surge suppression for full protection of 220-250V home computers, printers, scanners, and desk lamps. The TLP61F offers 6 French Type E outlets and a 2 meter AC line cord. Internal safety covers protect against accidental contact with unused outlets.
- Protect It!™ TLP61F offers economical AC surge supression
- 1140 joules AC surge suppression shields equipment from surges and line noise
- 6 French Type E outlets protects computers and peripherals
- 2 m cord with French plug
- Protected LED
- Internal safety covers protect against accidental contact with unused outlets

Short summary description Tripp Lite TLP61F surge protector Grey 6 AC outlet(s) 230 V 2 m:

Tripp Lite TLP61F, 1140 J, 6 AC outlet(s), Type E, 230 V, 10 A, Grey

Long summary description Tripp Lite TLP61F surge protector Grey 6 AC outlet(s) 230 V 2 m:

Tripp Lite TLP61F. Surge energy rating: 1140 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: Type E. Product colour: Grey, Power plug type: Type E. Cable length: 2 m, Weight: 540 g, Width: 58,9 mm. Packaging net weight: 0,59 kg

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.