Tripp Lite logo

Tripp Lite T100-001 cable stripper Black, Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114837
Info modified on:
19 Feb 2024, 20:09:43
Bullet Points Tripp Lite T100-001 cable stripper Black, Blue:
  • - Terminates RJ11, RJ12 and RJ45 modular plugs
  • - Strips flat and round cable
  • - Cuts cable
  • - Sturdy construction for long life
  • - Easy-grip handle
Warranty:
3-year limited
Long product name Tripp Lite T100-001 cable stripper Black, Blue:

RJ11/RJ12/RJ45 Crimping Tool with Cable Stripper

Tripp Lite T100-001 cable stripper Black, Blue:

The T100-001 Crimping Tool is a heavy-duty multi-connector tool that lets you customize your own network or telecom cables. Terminating 4-wire RJ11, 6-wire RJ12 and 8-wire RJ45 modular plugs is as easy as squeezing the easy-grip handle. The tool’s embedded blades strip flat modular cable and round network cable, such as Cat5e and Cat6, and cut cable as well.

Short summary description Tripp Lite T100-001 cable stripper Black, Blue:

Tripp Lite T100-001, Black, Blue

Long summary description Tripp Lite T100-001 cable stripper Black, Blue:

Tripp Lite T100-001. Country of origin: China. Product colour: Black, Blue. Package width: 80 mm, Package depth: 46 mm, Package height: 209,8 mm. Products per master (outer) case: 10 pc(s), Master (outer) case gross weight: 3,6 kg, Master (outer) case length: 85,1 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.