Tripp Lite logo

Tripp Lite SRWF16U38 rack cabinet 16U Freestanding rack Black

Data-sheet quality:
created/standardized by Icecat
Product views:
79037
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite SRWF16U38 rack cabinet 16U Freestanding rack Black:
  • - Maximum load capacity of 400 lbs (181.4 kgs)
  • - Locking steel cabinet vented to keep equipment cool
  • - Secures 12U of 19 in. rack equipment up to 35 in. deep
  • - Includes additional 4U of space for patch panels
  • - Modular design for easy disassembly and assembly
Warranty:
5-year limited
Long product name Tripp Lite SRWF16U38 rack cabinet 16U Freestanding rack Black:

SmartRack 16U Low-Profile Vertical-Mount Wall-Mount Half-Height Server Rack Enclosure

Tripp Lite SRWF16U38 rack cabinet 16U Freestanding rack Black:

The SRWF16U38 SmartRack® 16U Low-Profile Vertical-Mount Server-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices, two-post racks and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 400 lbs (181.4 kgs).

Because the low-profile cabinet mounts vertically, it extends only 24 inches from the wall while housing equipment up to 35 inches deep, including 1U servers, UPS systems, battery packs and switches. In addition to 12U of rack space in the primary mounting area, it also includes a 4U mounting space at the top of the enclosure for patch panels.

The top cover and front panel are removable to allow expedient access to equipment. The cover also locks securely with the included keys to help prevent damage, tampering or theft. The vented cabinet allows air to flow freely and keep equipment cool. Convenient top, bottom and side ports allow easy cable routing.

The SRWF16U38's modular design allows you to disassemble the cabinet in minutes for wall-mounting with user-supplied hardware. Mounting holes are spaced 16 inches apart to accommodate standard wall studs. Equipment installation is easy with threaded mounting holes that support 12-24 mounting in two-post racks.

Short summary description Tripp Lite SRWF16U38 rack cabinet 16U Freestanding rack Black:

Tripp Lite SRWF16U38, Freestanding rack, 16U, 181437 kg, Key lock, 37 kg, Black

Long summary description Tripp Lite SRWF16U38 rack cabinet 16U Freestanding rack Black:

Tripp Lite SRWF16U38. Type: Freestanding rack, Rack capacity: 16U, Maximum weight capacity: 181437 kg, Key lock. Weight: 37 kg. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.