location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S3M200KX uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3M200KX SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3M200KX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225450 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:28:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite S3M200KX uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best-in-class footprint and power density minimize space requirements for up to 200kVA
  • - Large (25.4 cm/10 in.) color touchscreen display enables user-friendly local management
  • - High efficiency (94% on-line, 98% ECO mode) helps reduce operating costs
  • - Optional WEBCARDLX with latest version of PADM20 supports Auto Probe feature
  • - Parallel capability provides increased capacity and fault tolerance
Warranty: 2-year limited
Long product name Tripp Lite S3M200KX uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W :
The long product name of Tripp Lite S3M200KX uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS
More>>>
Tripp Lite S3M200KX uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W:
The official description of Tripp Lite S3M200KX uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battery Backup and VFI Operation Protect Critical Loads
The SmartOnline® S3M200KX IGBT UPS supports the continuous availability of your most important loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 200kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications, corporate, commercial, retail, financial, security, transportation, emergency and light industrial environments.

Best-in-Class Footprint for Easy Integration into Your Network Application
This on-line double-conversion UPS system has a very small footprint of just 0.56 square meters. It requires less valuable space in your data center, and you can install the UPS system in spaces that would previously have required expensive retrofitting.

Efficient Operation and Design Reduces Cost of Ownership
This IGBT UPS benefits from highly efficient transformer-free double-conversion technology that delivers operating cost savings. It achieves 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. A low THDi (<3%) improves generator compatibility. A low THDv (≤2%) and active power factor correction improve output performance. The hardware and firmware platform design reduces the number of unique boards, improving mean time to repair (MTTR) and resulting in reduced downtime. Built-in static and maintenance bypass transfer UPS load to utility power during faults, overloads and maintenance, which also avoids costly system downtime.

External Batteries Supply Reliable Backup with Expandable Runtime Options
The S3M200KX uses external scalable battery cabinets, such as BP480V65 and BP480V100 (sold separately), to provide up to three hours of backup support in case of a power failure. Add the optional TEMPC100200 thermostat kit to enable temperature-compensated charging for optimized battery lifespan. The UPS system automatically restarts after a lengthy power outage.

Intuitive Color Touchscreen Display Delivers Important Performance Information at a Glance
The large (25.4 cm/10 inches) front-panel color interface enables comprehensive local monitoring and control capability. It displays critical operating conditions and diagnostic data, such as phase load levels, available runtime, alarm status, battery charge, and voltage and frequency values. Six LEDs indicate bypass, on-line, inverter, battery and alarm/fault modes.

Network Management Card Offers Remote Monitoring and Control
The optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations. Auto Probe allows a UPS with switched loads to automatically reboot devices if a network communication failure is detected. This preserves uptime and minimizes the time and expense associated with on-site support.

Parallel Capability Provides Additional Capacity
Connect two S3M200KX units in parallel using separate/shared battery cabinets for increased capacity and fault tolerance (N+1 redundancy).

Short summary description Tripp Lite S3M200KX uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W:
This short summary of the Tripp Lite S3M200KX uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S3M200KX, Double-conversion (Online), 200 kVA, 180000 W, 220 V, 415 V, 50/60 Hz

Long summary description Tripp Lite S3M200KX uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W:
This is an auto-generated long summary of Tripp Lite S3M200KX uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W based on the first three specs of the first five spec groups.

Tripp Lite S3M200KX. UPS topology: Double-conversion (Online), Output power capacity: 200 kVA, Output power: 180000 W. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 566,9 mm, Depth: 994,9 mm, Height: 1454,9 mm. Master (outer) case width: 705,1 mm, Master (outer) case length: 1127,5 mm, Master (outer) case height: 1610,1 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
200 kVA
Output power *
180000 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
415 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
415 V
Output voltage regulation
-1 - 1%
Maximum current
330 A
Number of input phases
3
Number of output phases
3
Power factor
0,9
Crest factor
3:1
Input current Total Harmonic Distortion (THD)
3%
Country of origin
China
Ports & interfaces
Serial interface
Yes
Design
Form factor *
Tower
Housing material
Steel
Built-in fan
Yes
Product colour *
Black
Design
LED indicators
Yes
Safety
EN 62040-2:2006
Certification
IEC 62040-1:2008+A1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 1000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
566,9 mm
Depth
994,9 mm
Height
1454,9 mm
Weight
343 kg
Package width
705,1 mm
Package depth
1127,5 mm
Package height
1610,1 mm
Package weight
369,5 kg
Logistics data
Master (outer) case width
705,1 mm
Master (outer) case length
1127,5 mm
Master (outer) case height
1610,1 mm
Master (outer) case gross weight
369,5 kg
Products per master (outer) case
1 pc(s)