Tripp Lite logo

Tripp Lite P784-006 KVM cable Black 1,83 m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39261
Info modified on:
10 Mar 2024, 10:10:44
Warranty:
Lifetime Limited Warranty
Long product name Tripp Lite P784-006 KVM cable Black 1,83 m:

DVI KVM Cable Kit, 3 in 1 - DVI, USB, 3.5 mm Audio (3xM/3xM), 6 ft. (1.83 m)

Tripp Lite P784-006 KVM cable Black 1,83 m:

6 ft. 3-in-1 Cable Connects Your DVI Computer to a Tripp Lite NIAP KVM Switch
This cable features 24-pin dual-link DVI-I, USB A/B and 3.5 mm audio connectors on both ends for connecting your computer to a KVM switch. Designed specifically for the Tripp Lite B002-DV1A2 and B002-DV1A4 NIAP KVMs, the six-foot cable supports DVI video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz, as well as USB 2.0 data transfer speeds up to 480 Mbps. By combining three different cables into one convenient cord, you cut down on unnecessary clutter and save money.

Short summary description Tripp Lite P784-006 KVM cable Black 1,83 m:

Tripp Lite P784-006, 1,83 m, USB, USB, DVI-I, Black, Male

Long summary description Tripp Lite P784-006 KVM cable Black 1,83 m:

Tripp Lite P784-006. Cable length: 1,83 m, Keyboard port type: USB, Mouse port type: USB. Weight: 320 g, Package width: 203,2 mm, Package depth: 12,7 mm. Depth: 12,7 mm, Height: 254 mm, Width: 203,2 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.