Tripp Lite logo

Tripp Lite P774-006 KVM cable Black 1,83 m

Data-sheet quality:
created/standardized by Icecat
Product views:
153304
Info modified on:
10 Aug 2024, 09:45:18
Bullet Points Tripp Lite P774-006 KVM cable Black 1,83 m:
  • - Connects a PS/2 Computer to NetDirector KVM Switches (B020- and B022-Series KVM Switches)
  • - Makes management and organization of cables much easier
  • - KVM Switch side of the cable kit consists of a HD15 Male cable
  • - Computer side of the cable kit consists of a HD15 Male cable, a PS/2 (MiniDIN6) Male Mouse cable and a PS/2 (MiniDIN6) Male Keyboard cable
  • - Molded, color-coded connectors
Warranty:
Lifetime limited
Long product name Tripp Lite P774-006 KVM cable Black 1,83 m:

PS/2 (3-in-1) Cable Kit for NetDirector KVM Switch B020-Series and KVM B022-Series, 6 ft. (1.83 m)

Tripp Lite P774-006 KVM cable Black 1,83 m:

Connects a PS/2 computer to NetDirector KVM switches (B020- and B022-Series KVM Switches)
KVM Switch side of the cable kit consists of a HD15 Male cable
Computer side of the cable kit consists of a HD15 Male cable, a PS/2 (MiniDIN6) Male Mouse cable and a PS/2 (MiniDIN6) Male Keyboard cable
Provides superior performance and cable management
Molded ends with easy-grip textured overmold
Low profile cable is super flexible and easy to control
Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection

Short summary description Tripp Lite P774-006 KVM cable Black 1,83 m:

Tripp Lite P774-006, 1,83 m, PS/2, PS/2, Black, HD15, HD15, 2x MiniDIN-6

Long summary description Tripp Lite P774-006 KVM cable Black 1,83 m:

Tripp Lite P774-006. Cable length: 1,83 m, Keyboard port type: PS/2, Mouse port type: PS/2. Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Master (outer) case width: 406,4 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 457,2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.