location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P586-012-HD-V2A video cable adapter 3,7 m MINI DISPLAYPORT HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P586-012-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 12 ft. (3.7 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P586-012-HD-V2A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200624 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:12:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P586-012-HD-V2A video cable adapter 3,7 m MINI DISPLAYPORT HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports video resolutions up to 4K @ 60 Hz (3840 x 2160)
  • - Compliant with latest HDCP 2.2 standards
  • - No separate power adapter required
  • - High-grip HDMI plug prevents accidental disconnections
  • - Supports EDID specifications
Warranty: 3-year limited
Long product name Tripp Lite P586-012-HD-V2A video cable adapter 3,7 m MINI DISPLAYPORT HDMI Black :
The long product name of Tripp Lite P586-012-HD-V2A video cable adapter 3,7 m MINI DISPLAYPORT HDMI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 12 ft. (3.7 m)
More>>>
Tripp Lite P586-012-HD-V2A video cable adapter 3,7 m MINI DISPLAYPORT HDMI Black:
The official description of Tripp Lite P586-012-HD-V2A video cable adapter 3,7 m MINI DISPLAYPORT HDMI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Send UHD Mini DisplayPort 1.2a Signals to a 4K HDMI Display
Connects mDP or Thunderbolt PC, Mac or tablet to a 4K-enabled HDMI monitor, projector or HDTV
Recommended for displaying video on a large monitor or digital sign
mDP and high-grip HDMI male connectors
No separate power adapter required

Vibrant Video Quality
Supports UHD video resolutions up to 4K @ 60 Hz (3840 x 2160) as specified in HDMI 2.0
Supports HDCP 2.2, audio and EDID
Active adapter compatible with Single-Mode and Dual-Mode (DP++) DisplayPort output
Recommended for graphics cards, such as AMD Eyefinity, that don’t output DP++ signals

Superior Materials for Superior Performance
Gold-plated HDMI connector and contacts for maximum conductivity and minimum data loss
Special high-grip HDMI plug prevents accidental disconnections
Integral strain relief provides cable and connectors with flexibility and reduces stress

Short summary description Tripp Lite P586-012-HD-V2A video cable adapter 3,7 m MINI DISPLAYPORT HDMI Black:
This short summary of the Tripp Lite P586-012-HD-V2A video cable adapter 3,7 m MINI DISPLAYPORT HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P586-012-HD-V2A, 3,7 m, MINI DISPLAYPORT, HDMI, Male, Male, Gold

Long summary description Tripp Lite P586-012-HD-V2A video cable adapter 3,7 m MINI DISPLAYPORT HDMI Black:
This is an auto-generated long summary of Tripp Lite P586-012-HD-V2A video cable adapter 3,7 m MINI DISPLAYPORT HDMI Black based on the first three specs of the first five spec groups.

Tripp Lite P586-012-HD-V2A. Cable length: 3,7 m, Connector 1: MINI DISPLAYPORT, Connector 2: HDMI. Sustainability certificates: RoHS. Quantity per pack: 1 pc(s), Package width: 203,2 mm, Package depth: 12,7 mm. Master (outer) case width: 558,8 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 609,6 mm

Features
Connector contacts plating
Gold
Cable length *
3,7 m
Connector 1 *
MINI DISPLAYPORT
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Male
DisplayPort version
1.2a
Maximum resolution
3840 x 2160 pixels
Product colour
Black
Plug and Play
Yes
Country of origin
Taiwan
Sustainability
Sustainability certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
203,2 mm
Package depth
12,7 mm
Package height
254 mm
Package weight
250 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
558,8 mm
Master (outer) case length
25,4 mm
Master (outer) case height
609,6 mm
Master (outer) case gross weight
2,5 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332200621
Brand Image Product code Product Stock Price from
Tripp Lite P567-02M video cable adapter 2 m HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 2 m HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 1 m HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 1 m HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 1,83 m DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 1,83 m DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 1,83 m HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 1,83 m HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-010-DVI video cable adapter 3 m MINI DISPLAYPORT DVI-D SINGLE LINK Black Tripp Lite P586-010-DVI video cable adapter 3 m MINI DISPLAYPORT DVI-D SINGLE LINK Black
(show image)
P586-010-DVI P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-DVI video cable adapter 0,9 m Mini DisplayPort DVI-D Black Tripp Lite P586-003-DVI video cable adapter 0,9 m Mini DisplayPort DVI-D Black
(show image)
P586-003-DVI P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-020-HD-V2A video cable adapter 6,1 m MINI DISPLAYPORT HDMI Black Tripp Lite P586-020-HD-V2A video cable adapter 6,1 m MINI DISPLAYPORT HDMI Black
(show image)
P586-020-HD-V2A P586-020-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-015-HD-V2A video cable adapter 4,6 m MINI DISPLAYPORT HDMI Black Tripp Lite P586-015-HD-V2A video cable adapter 4,6 m MINI DISPLAYPORT HDMI Black
(show image)
P586-015-HD-V2A P586-015-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-010-HD-V2A video cable adapter 3 m MINI DISPLAYPORT HDMI Black Tripp Lite P586-010-HD-V2A video cable adapter 3 m MINI DISPLAYPORT HDMI Black
(show image)
P586-010-HD-V2A P586-010-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-006-HD-V2A video cable adapter 1,8 m MINI DISPLAYPORT HDMI Black Tripp Lite P586-006-HD-V2A video cable adapter 1,8 m MINI DISPLAYPORT HDMI Black
(show image)
P586-006-HD-V2A P586-006-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)