Tripp Lite logo

Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta

Data-sheet quality:
created/standardized by Icecat
Product views:
69754
Info modified on:
10 Aug 2024, 10:55:19
Bullet Points Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta:
  • - Push/pull tab connectors install/remove with one hand
  • - 8-fiber MTP/MPO connectors with 12x density of SC connectors
  • - 100% tested for low insertion loss and back reflection
  • - 50/125 OM4-rated multimode fiber
  • - Magenta color for easy OM4 identification
Warranty:
Lifetime limited
Long product name Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta:

MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 30 m (98 ft.)

Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta:

OM4-Rated for 40/100 Gb Ethernet Applications
Designed to extend high-density connections between network equipment in telecom rooms and data centers
Recommended for patching between data center MDFs and IDFs
Optimized for QSFP+ 40GBASE-SR4 and QSFP28 100GBASE-SR4 networks
Magenta-colored for identification as an OM4 cable

MTP/MPO Connectors with Push/Pull Tabs
8-fiber female connectors 12 times denser than SC connectors
Push/pull tab connectors easy to install and remove with one hand
100% tested for low insertion loss and back reflection

Error-Free Signal Transfer
50/125 duplex glass fiber construction
Plenum-rated jacket and bend-insensitive fiber perfect for ceilings, walls and ducts

Short summary description Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta:

Tripp Lite N858-30M-3X8-MG, 30 m, OM4, MTP, MTP

Long summary description Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta:

Tripp Lite N858-30M-3X8-MG. Cable length: 30 m, Fibre optic type: OM4, Connector 1: MTP, Connector 2: MTP, Core diameter: 50 µm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.