Tripp Lite logo

Tripp Lite DNET1 surge protector White 120-230 V

Data-sheet quality:
created/standardized by Icecat
Product views:
194794
Info modified on:
10 Aug 2024, 09:43:32
Bullet Points Tripp Lite DNET1 surge protector White 120-230 V:
  • - Network Ethernet line surge suppression for 100Base-T, 10Base-T, Token Ring, AS400/Sys3x and RS422 applications
  • - Ideal protection for NICs, terminals, hubs, printers, LAN equipment, and other internetworking devices
  • - Protects against the effects of electrostatic discharge
  • - Reduces blown NIC cards, garbled network transmissions, system lock-ups and hard equipment failure
  • - 750A circuit breaker; 7.5V nominal clamping voltage
  • - RJ45 input and output connections with included patch cable
Warranty:
Lifetime limited
Long product name Tripp Lite DNET1 surge protector White 120-230 V:

DataShield In-Line Surge Protector for Network and Phone Lines, 1-Line RJ45

Tripp Lite DNET1 surge protector White 120-230 V:

The DNET1 provides network Ethernet line surge suppression for 100Base-T, 10Base-T, Token Ring, AS400/Sys3x and RS422 applications. Surge suppression is handled with balanced arrays of high-speed avalanche diodes that divert excess energies created by electrostatic discharges away from network interface connections. This network surge suppressor reduces blown NIC cards, garbled network transmissions, system lock-ups and hard equipment failure by safely shunting dataline surges to ground. Convenient RJ45 input and output connections with an included five-inch Ethernet cable enables ideal protection for network workstations, printers and other internetworking devices with a network connection.

Short summary description Tripp Lite DNET1 surge protector White 120-230 V:

Tripp Lite DNET1, 120-230 V, 750 A, White, China, 76,2 mm, 50,8 mm

Long summary description Tripp Lite DNET1 surge protector White 120-230 V:

Tripp Lite DNET1. Nominal input voltage: 120-230 V, Nominal current output: 750 A. Product colour: White, Country of origin: China. Package width: 76,2 mm, Package depth: 50,8 mm, Package height: 152,4 mm. Master (outer) case width: 241,3 mm, Master (outer) case length: 114,3 mm, Master (outer) case height: 266,7 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.