location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BHDBT-R-SI-LR AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDBaseT HDMI over Cat5e/6/6a Extender Receiver, Serial and IR, 4K x 2K UHD/1080p, Up to 328 ft. (100 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHDBT-R-SI-LR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187024 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:46:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite BHDBT-R-SI-LR AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV receiver 3840 x 2160 pixels Black
  • - Maximum transfer distance: 100 m
  • - 7.1 channels
  • - HDCP
Warranty: 1-year limited warranty
Long product name Tripp Lite BHDBT-R-SI-LR AV extender AV receiver Black :
The long product name of Tripp Lite BHDBT-R-SI-LR AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDBaseT HDMI over Cat5e/6/6a Extender Receiver, Serial and IR, 4K x 2K UHD/1080p, Up to 328 ft. (100 m)
More>>>
Tripp Lite BHDBT-R-SI-LR AV extender AV receiver Black:
The official description of Tripp Lite BHDBT-R-SI-LR AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Works with a Tripp Lite HDBaseT matrix transmitter to extend uncompressed HDMI video and audio, RS-232 serial and IR remote control signals over a Cat5e/6/6a cable up to 328 ft. to a projector, monitor or television.

- Extends a 3840 x 2160 (4K x 2K) signal up to 328 ft. (100 m)
- Extends a 1080p @ 60 Hz signal up to 328 ft. (100 m)
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD
- Mounts easily to wall, rack or pole
- Plug and play—no software or drivers to install

The BHDBT-R-SI-LR HDBaseT Extender Receiver works in tandem with the Tripp Lite BHDBT-Series matrix transmitter in your HDBaseT installation to extend uncompressed HDMI video and audio, RS-232 serial and IR remote control signals.

Using a single Cat5e/6/6a cable, the BHDBT-R-SI-LR can extend a 1920 x 1080(1080p) signal at 60 Hz or an Ultra High Definition(UHD) 3840 x 2160(4K x 2K) video signal up to 328 feet(100 m). To further extend and expand your installation, you can insert up to five BHDBT-TR-SI-LR Extender Transceivers between the receiver and transmitter for a total range up to 2,000 feet(610 m) with a monitor connected to each transceiver.

You can control RS-232 serial devices, such as touchscreen displays or scanners, at baud rates up to 115 Kbps. The 2-way IR Remote Control feature(@ 39 KHz) lets you also control your Blu-ray player using its remote when at the remote monitor and vice versa. The monitor connects to the rear locking HDMI port(ideal for use with Tripp Lite’s P569-006-LOCK High-Speed HDMI cables with locking connectors) that prevents the cable from coming loose or undone, ensuring an intact signal.

The BHDBT-R-SI-LR supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP. Included mounting hardware lets you attach the receiver to a wall, rack or pole. Sets up quickly with no software to download or install.

Supports the Latest Video and Audio Applications
- Connects to Tripp Lite BHDBT-Series matrix transmitter with a single Cat5e/6/6a cable
- Extends an Ultra High Definition(UHD) 3840 x 2160(4K x 2K) signal or High Definition 1920 x 1080(1080p) @ 60 Hz signal up to 328 ft.(100 m)
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio
- Supports 36-bit Deep Color(12 bits per channel), CEC pass-through, 3D video, EDID and HDCP
- Add up to 5 BHDBT-TR-SI-LR Extender Transceivers to further expand the range of your installation up to 2,000 ft.(610 m) with a monitor attached to each transceiver

Allows You to Control Other Devices
- 2-way 39 KHz IR Remote Control functionality lets you control your Blu-ray player with its remote while standing at the remote monitor(and vice versa)
- RS-232 serial port supports 115 Kbps full-duplex baud rates for devices such as scanners and touchscreen monitors

Easy to Set Up and Use
- Plug-and-play engineering—no software or drivers to download and install
- Included mounting hardware lets you install each unit on a wall, rack or pole
- Locking HDMI port(ideal for use with Tripp Lite’s P569-006-LOCK HDMI cables) prevents cable from coming loose or disconnected, ensuring an intact signal

TAA-Compliant
- Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases

Short summary description Tripp Lite BHDBT-R-SI-LR AV extender AV receiver Black:
This short summary of the Tripp Lite BHDBT-R-SI-LR AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BHDBT-R-SI-LR, 3840 x 2160 pixels, AV receiver, 100 m, Black, HDCP

Long summary description Tripp Lite BHDBT-R-SI-LR AV extender AV receiver Black:
This is an auto-generated long summary of Tripp Lite BHDBT-R-SI-LR AV extender AV receiver Black based on the first three specs of the first five spec groups.

Tripp Lite BHDBT-R-SI-LR. Type: AV receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Dimensions (WxDxH): 114,3 x 63,5 x 27,94 mm, Weight: 249,5 g. Package width: 213,4 mm, Package depth: 165,1 mm, Package height: 55,9 mm. Cables included: AC, Audio (3.5mm), IR

Features
Type *
AV receiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
100 m
Audio output channels
7.1 channels
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900, 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 1920 x 1440, 2048 x 1536 (QXGA), 2560 x 1600 (WQXGA), 3840 x 2160
HDCP
Yes
Colour depth
36 bit
HDCP & EDID bypass
Yes
Consumer Electronics Control (CEC) support
Yes
Wall mountable
Yes
Plug and Play
Yes
Product colour
Black
Certification
CE, FCC, TAA, REACH
Ports & interfaces
RJ-45 input ports
1
HDMI in
1
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operating voltage
5 V
Input current
0.5 A
Output current
3 A
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Dimensions (WxDxH)
114,3 x 63,5 x 27,94 mm
Weight
249,5 g
Packaging data
Package width
213,4 mm
Package depth
165,1 mm
Package height
55,9 mm
Package weight
610 g
Packaging content
AC adapter included
Yes
Cables included
AC, Audio (3.5mm), IR
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Compliance certificates
RoHS
Logistics data
Master (outer) case width
574 mm
Master (outer) case length
175,3 mm
Master (outer) case height
226,1 mm
Master (outer) case gross weight
6,35 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187021
Brand Image Product code Product Stock Price from
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Grey Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Grey
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Grey Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Grey
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH AV extender AV receiver White Tripp Lite B127A-1A0-FH AV extender AV receiver White
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH AV extender AV receiver Black Tripp Lite B127A-2A0-BH AV extender AV receiver Black
(show image)
B127A-2A0-BH B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-BH AV extender AV receiver Black Tripp Lite B127A-1A0-BH AV extender AV receiver Black
(show image)
B127A-1A0-BH B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1P0-PH AV extender AV receiver Black, Grey Tripp Lite B127A-1P0-PH AV extender AV receiver Black, Grey
(show image)
B127A-1P0-PH B127A-1P0-PH 1-Port HDMI over Cat6 Receiver, Pigtail - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B162-100-POE AV extender AV receiver Black Tripp Lite B162-100-POE AV extender AV receiver Black
(show image)
B162-100-POE B162-100-POE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)