location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APSX1012SW 1000W APS X Series 12VDC 230V Inverter/Charger with Pure Sine-Wave Output, Hardwired
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSX1012SW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332161338 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Dec 2023 15:05:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Delivers pure sine-wave 230V AC power from AC or DC source
  • - 1000W continuous output power; 2000W peak power
  • - Auto-transfer switching option for UPS operation
  • - Protects against blackouts, surges and EMI/RFI line noise
  • - Rugged steel housing resists moisture and impact
Warranty: 2-year limited
Long product name Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Grey :
The long product name of Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000W APS X Series 12VDC 230V Inverter/Charger with Pure Sine-Wave Output, Hardwired
More>>>
Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Grey:
The official description of Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable Power for Mobile, Emergency and Remote Sites
Generates 230V pure sine-wave power from 12V battery bank
Ideal for powering variable-speed tools, computers, LEDs, fans, audio/video components and other sensitive electronics
Designed for easy installation in RVs, fleet vehicles and emergency vehicles
Functions as vehicle inverter, standalone AC power source or extended-run UPS
Unlimited runtime with variety of user-supplied batteries

Pure Sine-Wave Power for Normal and Peak Power Demands
1000W of continuous power
2000W of peak power to accommodate surge power demands during equipment startup and cycling
Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage
High-current DC input terminals for simple hardwired installation

Automatic Transfer Switching
Transfer relay switches to inverter power during blackout in 16.6 ms
DIP switches configure high and low voltage auto-transfer

3-Stage 4/40A Selectable Battery Charger
Serves as battery charger when external 230V AC power is supplied and powering connected equipment
Protects battery from overcharging and overdischarging
Low-battery protection prevents excessive battery depletion
DIP switches configure wet/gel charging profiles

External Ports
Battery temperature port allows connection of optional remote battery temperature sensor, such as APSSWTEMP
RJ45 communication port allows connection of optional remote control module, such as APSRMSW with 32-ft. (9.75 m) cord

Easy Operation
LEDs indicate battery voltage, charger and inverter status
On/off button provides one-touch control

Rugged Steel Housing
Resists moisture, vibration, impact and high-humidity environments
Built-in mounting feet for installation on any rigid horizontal surface

Short summary description Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Grey:
This short summary of the Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APSX1012SW, Indoor, 230 V, 50 Hz, 1000 W, 230 V, AC1-to-AC2

Long summary description Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Grey:
This is an auto-generated long summary of Tripp Lite APSX1012SW power adapter/inverter Indoor 1000 W Grey based on the first three specs of the first five spec groups.

Tripp Lite APSX1012SW. Power supply type: Indoor, Input voltage: 230 V, Input frequency: 50 Hz. Product colour: Grey, Housing material: Steel. Width: 228,6 mm, Depth: 457,2 mm, Height: 184,2 mm. Package width: 320 mm, Package depth: 545,3 mm, Package height: 330,2 mm. Master (outer) case width: 320 mm, Master (outer) case length: 545,3 mm, Master (outer) case height: 330,2 mm

Features
Power supply type *
Indoor
Power current type
AC1-to-AC2
Input voltage *
230 V
Input frequency *
50 Hz
Output power *
1000 W
Output voltage *
230 V
Output frequency
50/60 Hz
Output current
15 A
Adjustable output voltage
Yes
Power protection features
Overload
Country of origin
Taiwan
Design
Product colour *
Grey
Housing material
Steel
LED indicators
Yes
On/off switch
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
228,6 mm
Weight & dimensions
Depth
457,2 mm
Height
184,2 mm
Weight
14,3 kg
Packaging data
Package width
320 mm
Package depth
545,3 mm
Package height
330,2 mm
Package weight
16,5 kg
Technical details
Peak power
2000 W
Logistics data
Harmonized System (HS) code
8504,40,9570
Master (outer) case width
320 mm
Master (outer) case length
545,3 mm
Master (outer) case height
330,2 mm
Master (outer) case gross weight
16,5 kg
Products per master (outer) case
1 pc(s)
Other features
Audible alarm(s)
Yes
Brand Image Product code Product Stock Price from
Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black Tripp Lite PV1800GFCI power adapter/inverter Auto 1800 W Black
(show image)
PV1800GFCI PV1800GFCI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)