location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro R50-B-122 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro R50-B-122
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSSG0E-008001EN show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro R50-B-122 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-4005U 1,7 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 7,4 h
  • - Windows 8.1 64-bit
Warranty: 1 year European Carry-in
Long product name Toshiba Satellite Pro R50-B-122 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black :
The long product name of Toshiba Satellite Pro R50-B-122 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4005U, 1.70 GHz, 8GB DDR3L RAM, 1 TB HDD, DVD Super Multi DL, 39.624 cm (15.6 ") , 1366 x 768 px, Intel HD Graphics 4400, RJ-45, HDMI, USB 2.0, USB 3.0, Wi-Fi, Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite Pro R50-B-122 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
This short summary of the Toshiba Satellite Pro R50-B-122 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro R50-B-122, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Toshiba Satellite Pro R50-B-122 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
This is an auto-generated long summary of Toshiba Satellite Pro R50-B-122 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

Toshiba Satellite Pro R50-B-122. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 06:16:47
Uk has collected 23 expert reviews for Toshiba Satellite Pro R50-B-122 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
trustedreviews.com
Updated:
2014-11-12 03:48:56
What is the Toshiba Satellite Pro R50-B-12U? The latest notebook from Toshiba eschews the snazzy design and gimmicks used on some of its rivals, and instead aims to nail its business blueprint with solid performance, great ergonomics and good portability...
Good Rigid build quality, Reasonable keyboard, Core i5 processor...
Bad Uninspiring design, Terrible screen, Processor hampered by poor RAM and hard disk...
Bottom line Toshiba's latest Satellite Pro is designed as a do-it-all business machine, but it's mediocre in most departments, from its middling power and battery life to its dull design and poor screen. Middle management rather than executive level.Next, read more L...
60%
itpro.co.uk
Updated:
2014-11-24 03:59:37
Toshiba's no-nonsense business notebook is aimed for use within SMBs, educational and governmental institutions. With a Core i5 processor, slimline exterior and reasonable price, the device is a direct competitor to the Dell Latitude 13 series . The £50...
Good Solid build quality; Snappy, responsive keyboard; Core i5 processor...
Bad Dull design; Poor screen quality; Mediocre battery life...
Bottom line This jack-of-all-trades system is let down by an awful panel...
60%
techradar.com
Updated:
2015-02-04 10:01:20
Toshiba has become one of the biggest names in business laptops thanks to its wide range of effective, no-nonsense office systems, and its latest attempt to nail the ideal corporate portable comes from the Satellite Pro R50-B-12U.This system includes a Co...
Good Impressive build quality, Reasonable keyboard and trackpad, Core i5 processor...
Bad Dull design, Awful screen quality, Poor RAM and storage...
Bottom line It's got good ergonomics, build quality and value, but the poor screen and mediocre specification hamper the R50's appeal...
60%
techradar.com/au/
Updated:
2015-02-04 10:01:20
Toshiba has become one of the biggest names in business laptops thanks to its wide range of effective, no-nonsense office systems, and its latest attempt to nail the ideal corporate portable comes from the Satellite Pro R50-B-12U.This system includes a...
Good Impressive build quality, Reasonable keyboard and trackpad, Core i5 processor...
Bad Dull design, Awful screen quality, Poor RAM and storage...
Bottom line It's got good ergonomics, build quality and value, but the poor screen and mediocre specification hamper the R50's appeal...
60%
expertreviews.co.uk
Updated:
2015-02-11 05:51:33
The Toshiba Satellite Pro R50B is a budget business laptop in a rugged-feeling chassis. It's completely black, with the lid and wrist rest coated in a corrugated plastic. It looks understated but feels well built, and there's plenty of room for the full-s...
Bottom line The Satellite Pro R50 is a competent business laptop with a good CPU and decent battery life, but other laptops offer more for the money...
60%
ozlaptopreviews.com
Updated:
2016-11-24 07:36:54
Toshiba Satellite Pro R50 Review : A Budget Laptop at BestServing the same drink in a new packaging, the Toshiba Satellite Pro R50 caters to need of growing businesses and users who need a basic laptop for travel and leisure. Quite identical to its predec...
Good Rigid and durable build quality despite being constructed out of plastic, The laptop is fairly quiet and very easy to carry around, The hardware is decent enough for heavy processes, The battery is quite satisfactory...
Bad The display is less than standard in terms of quality and contrast, The data writing speed is slow due to the slow storage HDD, The Final Verdict, With the computer industry being crowded with super-fast gaming laptops, sleek Ultrabooks and premium-grad...
Bottom line With the computer industry being crowded with super-fast gaming laptops, sleek Ultrabooks and premium-grade MacBooks, Toshiba introduces the Satellite Pro R50 as the ideal entry-level laptop. Upgraded with a more refined and sleek chassis, the Pro R50 may...
70%
Country Distributor
United Kingdom 1 distributor(s)