location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Titanium Fusion 20 cm Round Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Titanium Fusion 20 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1244453
Category:
Deep cooking pan, typically round, made of metal, and with one long handle and a lid.
Saucepans Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Titanium Fusion 20 cm Round Grey:
This short summary of the Tefal Titanium Fusion 20 cm Round Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Titanium Fusion 20 cm, Round, Grey, Aluminium, Titanium Extra, Black, Ceramic, Gas, Halogen, Induction

Long summary description Tefal Titanium Fusion 20 cm Round Grey:
This is an auto-generated long summary of Tefal Titanium Fusion 20 cm Round Grey based on the first three specs of the first five spec groups.

Tefal Titanium Fusion 20 cm. Shape: Round, Product colour: Grey, Material: Aluminium. Diameter: 20 cm

Features
Shape *
Round
Product colour *
Grey
Handle colour
Black
Material *
Aluminium
Internal coating *
Titanium Extra
Handles quantity *
2
Suitable for hob types
Ceramic, Gas, Halogen, Induction
Features
Oven proof
Yes
Temperature (max)
175 °C
Lid included *
Yes
Lid material
Glass
Non-stick coating
Yes
Weight & dimensions
Diameter
20 cm