location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CN317 laptop case 46,7 cm (18.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN317
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN317 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442952708
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 471477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 18:56:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus CN317 laptop case 46,7 cm (18.4") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 46,7 cm (18.4") Black
  • - Nylon, Polyester
  • - Dust resistant, Scratch resistant
  • - 1,37 kg
Warranty: Lifetime
Long product name Targus CN317 laptop case 46,7 cm (18.4") Briefcase Black :
The long product name of Targus CN317 laptop case 46,7 cm (18.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XL Deluxe Laptop Case
More>>>
Targus CN317 laptop case 46,7 cm (18.4") Briefcase Black:
The official description of Targus CN317 laptop case 46,7 cm (18.4") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This beautiful collection of laptop cases brings a contemporary slant on classic design. Each case has been carefully crafted with a stylish approach to practicality. Constructed from quality materials, each case features a protective padded laptop section so you can be sure that your laptop is safe. Carrying is made comfortable with a cushioned shoulder pad. The length of the shoulder strap is adjustable and the strap can be removed completely if desired. The trolley strap on the back of the case allows you to securely attach the case to luggage for easy transportation. Keeping belongings organised is easy with the rear document section and a selection of sized pockets designed for convenience, which are easily accessible in front zip down section and in the main compartment.

- Protection: Padded 17” - 18.4” laptop section
- Comfort: Adjustable shoulder strap and padded handle.

Short summary description Targus CN317 laptop case 46,7 cm (18.4") Briefcase Black:
This short summary of the Targus CN317 laptop case 46,7 cm (18.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CN317, Briefcase, 46,7 cm (18.4"), 1,37 kg

Long summary description Targus CN317 laptop case 46,7 cm (18.4") Briefcase Black:
This is an auto-generated long summary of Targus CN317 laptop case 46,7 cm (18.4") Briefcase Black based on the first three specs of the first five spec groups.

Targus CN317. Case type: Briefcase, Maximum screen size: 46,7 cm (18.4"). Weight: 1,37 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
46,7 cm (18.4")
Case type *
Briefcase
Material *
Nylon, Polyester
Product main colour *
Black
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
441 mm
Depth
44 mm
Height
300 mm
Weight
1,37 kg
Other features
Minimum screen size
43,2 cm (17")
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)