location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus AMM16501EU stylus pen 10 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMM16501EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMM16501EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794016956
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:54:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus AMM16501EU stylus pen 10 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Comfortable, extremely lightweight, and perfectly balanced
  • - Fully Compatible with all capacitive touch screen devices (iPad, iPhone, Galaxy, Nexus, Surface etc.)
  • - Innovative micro air pocket design gives a 75% smoother glide for perfect accuracy and responsiveness
  • - Improves your experience with applications for sketching, note taking, photo editing, etc.
  • - Stylish one piece premium design with integrated clip
Long product name Targus AMM16501EU stylus pen 10 g Red :
The long product name of Targus AMM16501EU stylus pen 10 g Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus for Touchscreen, Red
More>>>
Targus AMM16501EU stylus pen 10 g Red:
The official description of Targus AMM16501EU stylus pen 10 g Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All new from the USA’s No.1 stylus brand, Targus
This stylus changes the way you use your touchscreen device thanks to its textured, durable, high performance tip with improved accuracy and an ultra-responsive feel that is now 75% smoother. The new high performance tip glides across your screen on micro-pockets of air, resulting in improved accuracy and excellent sensitivity when using your applications.

Targus Stylus is compatible with all capacitive touch screen tablets and smartphones including Apple and Android.

Designed for you
This incredibly slim and well balanced stylus has a seamlessly designed integrated pocket clip that is both sleek and functional; the Targus Stylus can go wherever you go, ready to be the extension of your hand and your creative partner as you sketch, write, and create on your device with greater freedom. Unlock greater functionality with your tablet or smartphone as you create hand-written notes, have greater freedom to draw, find improve accuracy when you edit photos, and easily sketch your ideas as you use the all new Targus Stylus in your own way.
- Comfortable, extremely lightweight, and perfectly balanced
- Fully Compatible with all capacitive touch screen devices (iPad, iPhone, Galaxy, Nexus, Surface etc.)
- Innovative micro air pocket design gives a 75% smoother glide for perfect accuracy and responsiveness
- Improves your experience with applications for sketching, note taking, photo editing, etc.
- Stylish one piece premium design with integrated clip

Short summary description Targus AMM16501EU stylus pen 10 g Red:
This short summary of the Targus AMM16501EU stylus pen 10 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Targus AMM16501EU, Universal, Universal, Red, iPad, iPod Touch, iPhone, etc, 10 g, 5 mm

Long summary description Targus AMM16501EU stylus pen 10 g Red:
This is an auto-generated long summary of Targus AMM16501EU stylus pen 10 g Red based on the first three specs of the first five spec groups.

Targus AMM16501EU. Device compatibility: Universal, Brand compatibility: Universal, Product colour: Red. Weight: 10 g, Width: 5 mm, Depth: 5 mm. Quantity per pack: 1 pc(s), Package type: Blister, Package width: 12,9 mm. Products per pallet: 5600 pc(s), Master (outer) case width: 410 mm, Master (outer) case length: 415 mm

Features
Device compatibility *
Universal
Brand compatibility *
Universal
Compatibility
iPad, iPod Touch, iPhone, etc
Product colour *
Red
Weight & dimensions
Weight
10 g
Width
5 mm
Depth
5 mm
Height
130 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Package width
12,9 mm
Package depth
41,9 mm
Package height
175 mm
Package weight
20 g
Logistics data
Harmonized System (HS) code
84733080
Products per pallet
5600 pc(s)
Master (outer) case width
410 mm
Master (outer) case length
415 mm
Master (outer) case height
215 mm
Master (outer) case gross weight
5,55 kg
Products per master (outer) case
200 pc(s)
Shipping (inner) case width
8 cm
Shipping (inner) case length
9,8 cm
Shipping (inner) case height
19,2 cm
Products per shipping (inner) case
10 pc(s)
Shipping (inner) case net weight
270 g
Brand Image Product code Product Stock Price from
Targus AMM01 stylus pen 10 g Black Targus AMM01 stylus pen 10 g Black
(show image)
AMM01EU AMM01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)